Johnson Electric Group Motors - AC, DC NF213G-301

Description
Brushed DC Motor Standard 10200 RPM 14.7W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10200 RPM 14.7W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-NF213G-301-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-NF213G-301-ND
Motors - AC, DC 2790-NF213G-301-ND
Brushed DC Motor Standard 10200 RPM 14.7W 24VDC

Brushed DC Motor Standard 10200 RPM 14.7W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-NF213G-301-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0197 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3692 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
Brushless Motor - YHD-BL2430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 9V
View Details