The Johnson Electric Compact Lite technology platform provides torque ranging from 8 to 12Nm and is developed based on patented “Curve” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses resonant noise and eliminates the clunking noise of traditional window lift systems. Compact Lite offers 6dBA noise reduction for enhanced passenger comfort. The patented brush holder design provides a reliable and clean ripple current signal for use by anti-pinch systems. The Standard+ drive is compact and offers reduced noise levels compared to traditional drives.
| Johnson Electric Group | |
|---|---|
| Product Category | Gearmotors |
| Product Number | Compact S Series |
| Product Name | Window Lift Drives |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 to 13.0 VDC |
| Output Power | 0.0228 to 0.0299 HP |
| Continuous Torque | 70.8 to 106.2 In-lbs (81.63 to 122 kg-cm) |