Johnson Electric Group High Voltage EC Motors (Electronic Commutation / Brushless)) E14 Platform

Description
The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
High Voltage EC Motors (Electronic Commutation / Brushless)) - E14 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
High Voltage EC Motors (Electronic Commutation / Brushless))
E14 Platform
High Voltage EC Motors (Electronic Commutation / Brushless)) E14 Platform
The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category DC Motors
Product Number E14 Platform
Product Name High Voltage EC Motors (Electronic Commutation / Brushless))
Standard DC Voltage 160V
DC Voltage Range 120.0 to 230.0 VDC
Output Power 0.0939 HP
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

24000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0614-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 4130600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
EPM50-63 12V 3000 RPM – GB12 30:1 Bronze - 5063121230B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details