Johnson Electric Group Motors - AC, DC NF213G-302

Description
Brushed DC Motor Standard 6000 RPM 7.4W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 6000 RPM 7.4W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-NF213G-302-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-NF213G-302-ND
Motors - AC, DC 2790-NF213G-302-ND
Brushed DC Motor Standard 6000 RPM 7.4W 24VDC

Brushed DC Motor Standard 6000 RPM 7.4W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-NF213G-302-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0099 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details
 - PT.1711 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - 76mm-9 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details