Johnson Electric Group Brushless Drive FM Motors P Series

Description
The Flux Multiplier™ drive motor series provides a platform of brushless motors for engineers designing products for advanced home technologies. The high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the energy savings and speed control requirements of modern washers and dryers. The pdf product datasheets provide performance details of this motor platform. Contact us for sample availability and your custom engineering requirements.
Description
The Flux Multiplier™ drive motor series provides a platform of brushless motors for engineers designing products for advanced home technologies. The high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the energy savings and speed control requirements of modern washers and dryers. The pdf product datasheets provide performance details of this motor platform. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Brushless Drive FM Motors - P Series - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Brushless Drive FM Motors
P Series
Brushless Drive FM Motors P Series
The Flux Multiplier™ drive motor series provides a platform of brushless motors for engineers designing products for advanced home technologies. The high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the energy savings and speed control requirements of modern washers and dryers. The pdf product datasheets provide performance details of this motor platform. Contact us for sample availability and your custom engineering requirements.

The Flux Multiplier™ drive motor series provides a platform of brushless motors for engineers designing products for advanced home technologies. The high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the energy savings and speed control requirements of modern washers and dryers. The pdf product datasheets provide performance details of this motor platform. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category DC Motors
Product Number P Series
Product Name Brushless Drive FM Motors
DC Voltage Range 220.0 VDC
Output Power 0.0550 to 0.0939 HP
Units Metric
Shaft Speed 550 rpm
Unlock Full Specs
to access all available technical data

Similar Products

DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V
View Details
Brushed DC Motor - 73ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
Brushless DC Motor/Inner Rotor, Slotted - BS3246NBH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details