Johnson Electric Group Motors - AC, DC HC385G-302

Description
Brushed DC Motor Standard 3900 RPM 2.2W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 3900 RPM 2.2W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-HC385G-302-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-HC385G-302-ND
Motors - AC, DC 2790-HC385G-302-ND
Brushed DC Motor Standard 3900 RPM 2.2W 12VDC

Brushed DC Motor Standard 3900 RPM 2.2W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-HC385G-302-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0029 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-40-GB12 Range - BRx70-40-GB12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.1059 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-125) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1547 HP
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
DC Brush Motor - YHD-3530 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details