Johnson Electric Group Motors - AC, DC NF143G-301

Description
Brushed DC Motor Standard 19600 RPM 7.4W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 19600 RPM 7.4W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-NF143G-301-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-NF143G-301-ND
Motors - AC, DC 2790-NF143G-301-ND
Brushed DC Motor Standard 19600 RPM 7.4W 12VDC

Brushed DC Motor Standard 19600 RPM 7.4W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-NF143G-301-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0099 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-100 24V 3000 RPM - E6310-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
Brushed DC Motor - 80ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
Ultrasonic DC Motor For Electric Toothbrush - YHD-1612 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details