Johnson Electric Group Datasheets for Piezoelectric Motors

Piezoelectric motors use a piezoelectric ceramic element to produce ultrasonic vibrations of an appropriate type in a stator structure. The consequent movement can either be rotational or linear depending on the design of the structure.
Piezoelectric Motors: Learn more

Product Name Notes
Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing...
Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged...
Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR...
Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm.