Johnson Electric Group Low Voltage DC Motors 10 Platform

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Low Voltage DC Motors - 10 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Low Voltage DC Motors
10 Platform
Low Voltage DC Motors 10 Platform
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category DC Motors
Product Number 10 Platform
Product Name Low Voltage DC Motors
DC Voltage Range 2.8 to 5.0 VDC
Output Power 2.00E-4 to 0.2700 HP
Units Metric
Shaft Speed 12000 to 26187 rpm
Unlock Full Specs
to access all available technical data

Similar Products

PM8 12V 3000 RPM – S Box 4:1 Composite - 812S4C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Coreless Motor/Vibrating Series - VL0510N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1300 amps
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details