Johnson Electric Group High Voltage DC Motors 26-34 Platform

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC Motors - 26-34 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
High Voltage DC Motors
26-34 Platform
High Voltage DC Motors 26-34 Platform
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Low Voltage DC Motors - 26-34 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Low Voltage DC Motors
26-34 Platform
Low Voltage DC Motors 26-34 Platform
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group Johnson Electric Group
Product Category DC Motors DC Motors
Product Number 26-34 Platform 26-34 Platform
Product Name High Voltage DC Motors Low Voltage DC Motors
DC Voltage Range 120.0 to ? VDC 3.6 to 42.0 VDC
Units Metric Metric
Shaft Speed 7900 rpm 5890 to 22938 rpm
Shaft Orientation In-line In-line
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP700 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
Standard DC Voltage 90V
View Details
FRAMELESS MOTOR - 70FSP10-D06625-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.43 in-oz/amp (109 mN-m/amp)
Output Power 0.3351 HP
View Details
DC Brush Motor - YHD-5912 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
View Details
DC Motors - 8777133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Gearbox Ratio 94.37 : 1
Units Metric
View Details