Johnson Electric Group Motors - AC, DC NF123G-303

Description
Brushed DC Motor Standard 19560 RPM 7.4W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 19560 RPM 7.4W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-NF123G-303-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-NF123G-303-ND
Motors - AC, DC 2790-NF123G-303-ND
Brushed DC Motor Standard 19560 RPM 7.4W 12VDC

Brushed DC Motor Standard 19560 RPM 7.4W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-NF123G-303-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0099 HP
Unlock Full Specs
to access all available technical data

Similar Products

8500 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-050SH-11170 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 1.5 to 9.0 VDC
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3386 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details