Johnson Electric Group Motors - AC, DC HC385G-304

Description
Brushed DC Motor Standard 8100 RPM 14.7W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 8100 RPM 14.7W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-HC385G-304-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-HC385G-304-ND
Motors - AC, DC 2790-HC385G-304-ND
Brushed DC Motor Standard 8100 RPM 14.7W 24VDC

Brushed DC Motor Standard 8100 RPM 14.7W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-HC385G-304-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0197 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3588 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
Micro Motor - YHD-K20 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0700 amps
View Details