Johnson Electric Group Brushless Drive FM Motors S Series

Description
The Flux Multiplier™ drive motor series provides a platform of brushless motors for engineers designing products for advanced home technologies. The high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the energy savings and speed control requirements of modern washers and dryers. The pdf product datasheets provide performance details of this motor platform. Contact us for sample availability and your custom engineering requirements.
Description
The Flux Multiplier™ drive motor series provides a platform of brushless motors for engineers designing products for advanced home technologies. The high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the energy savings and speed control requirements of modern washers and dryers. The pdf product datasheets provide performance details of this motor platform. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Brushless Drive FM Motors - S Series - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Brushless Drive FM Motors
S Series
Brushless Drive FM Motors S Series
The Flux Multiplier™ drive motor series provides a platform of brushless motors for engineers designing products for advanced home technologies. The high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the energy savings and speed control requirements of modern washers and dryers. The pdf product datasheets provide performance details of this motor platform. Contact us for sample availability and your custom engineering requirements.

The Flux Multiplier™ drive motor series provides a platform of brushless motors for engineers designing products for advanced home technologies. The high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the energy savings and speed control requirements of modern washers and dryers. The pdf product datasheets provide performance details of this motor platform. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category DC Motors
Product Number S Series
Product Name Brushless Drive FM Motors
DC Voltage Range 220.0 VDC
Output Power 0.0550 to 0.0939 HP
Units Metric
Shaft Speed 550 rpm
Unlock Full Specs
to access all available technical data

Similar Products

7 oz-in Min.Holding torque, NEMA size 11 Frame Hybrid Stepper Motor - S9111M-S13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Single-ended
Length 1.32 inch (34 mm)
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3424 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
View Details
Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC Motors - 8814526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 109 : 1
View Details