Johnson Electric offers drive modules for automotive sunroof applications. The Compact Lite technology is developed based on patented “Curve” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses resonant noise for passenger comfort. The product platforms have slim package with 34mm height and 75mm width, which offers great flexibility for sunroof design. Johnson Electric sun roof drive modules offer wide torque range for various sunroof designs, from classic to panorama types.
| Johnson Electric Group | |
|---|---|
| Product Category | Gearmotors |
| Product Number | Compact C Series |
| Product Name | Sunroof Drives |
| Motor Type | DC Motor |
| DC Voltage Range | 13.0 VDC |
| Output Power | 0.0343 to 0.0487 HP |
| Units | Metric |