Johnson Electric Group Motors - AC, DC NF243G-301

Description
Brushed DC Motor Standard 10200 RPM 14.7W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10200 RPM 14.7W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-NF243G-301-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-NF243G-301-ND
Motors - AC, DC 2790-NF243G-301-ND
Brushed DC Motor Standard 10200 RPM 14.7W 24VDC

Brushed DC Motor Standard 10200 RPM 14.7W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-NF243G-301-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0197 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Fan Motor - YHD-R53 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Coreless motors - A16B-09 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
Brushed Motors - MMP S22-346K-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 3.4 amps
View Details