Johnson Electric Group Compact DC Motors C Series

Description
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Compact DC Motors - C Series - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Compact DC Motors
C Series
Compact DC Motors C Series
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category DC Motors
Product Number C Series
Product Name Compact DC Motors
DC Voltage Range 12.5 to 13.5 VDC
Output Power 0.0162 to 0.0164 HP
Units Metric
Shaft Speed 9700 to 13650 rpm
Unlock Full Specs
to access all available technical data

Similar Products

RMS1306 Single Shaft Motor - RMS1306 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Commutation Brushless
DC Voltage Range 4.5 to 5.5 VDC
Continuous Current 0.0660 amps
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details
Metric 24A-D Series Parallel Shaft DC Gearmotor - 1397 - Bodine Electric Company
Specs
Output Power 0.0204 HP
Continuous Current 0.1300 amps
Continuous Torque 40.0 In-lbs (46.12 kg-cm)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details