Johnson Electric Group High Voltage DC Motors 35-54 Platform

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC Motors - 35-54 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
High Voltage DC Motors
35-54 Platform
High Voltage DC Motors 35-54 Platform
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Low Voltage DC Motors - 35-54 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Low Voltage DC Motors
35-54 Platform
Low Voltage DC Motors 35-54 Platform
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group Johnson Electric Group
Product Category DC Motors DC Motors
Product Number 35-54 Platform 35-54 Platform
Product Name High Voltage DC Motors Low Voltage DC Motors
Standard DC Voltage 160V 9V; 12V; 24V; 48V
DC Voltage Range 100.0 to 240.0 VDC 7.2 to 60.0 VDC
Units Metric Metric
Shaft Speed 6089 to 20795 rpm 2072 to 27500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

PM9 40V 3000 RPM - 775304 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.73 in-oz/amp (104 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC Motor/Outer Rotor - BO1511N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 7.4 VDC
Output Power 0.0389 HP
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details