The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
| Johnson Electric Group | |
|---|---|
| Product Category | DC Motors |
| Product Number | P Series 35-54 |
| Product Name | Compact DC Motors |
| Standard DC Voltage | 12V |
| DC Voltage Range | 10.8 to 18.0 VDC |
| Output Power | 0.0568 to 1.26 HP |
| Units | Metric |