Johnson Electric Group Low Voltage EC Motors (Brushless) E5 Platform

Description
The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Low Voltage EC Motors (Brushless) - E5 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Low Voltage EC Motors (Brushless)
E5 Platform
Low Voltage EC Motors (Brushless) E5 Platform
The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category DC Motors
Product Number E5 Platform
Product Name Low Voltage EC Motors (Brushless)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0019 HP
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Series 24V 150W - 1224150S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.2010 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Precision DC Coreless Motor - 2224N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details