Elite Semiconductor Products, Inc. Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
1.5A GLASS PASSIVATED RECTIFIER
Axial Lead Rectifier Extremely low VF Low Power Loss/High Efficiency Highly Stable Oxide Passivated Junction Low Stored Charge, Majority Carrier Conduction
Fast Recovery High Voltage Rectifier
Features: 20 Amps Total Guard-Ring for Stress Protection Low Forward Voltage Guaranteed Reverse Avalanche Low Power Loss/High Efficiency High Surge Capacity Low Stored Charge Majority Carrier Conduction
Features: Fast switching Low leakage Low forward voltage drop High Current capability High surge capability High reliability
Features: Glass Passivated Die Construction High Case Dielectric Strength of 1500 VRMS Low Reverse Leakage Current Surge overload Rating to 175A Peak Ideal for Printed Circuit Board Applications Lead Free...
Features: Glass PAssivated Die Construction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards
Features: High Surge Current Capability Ideal for printed circuit board Reliable low cost construction technique results in inexpensive product
Features: High surge current capability Ideal for printed circuit board Reliable low cost construction technique results in inexpensive product Weight: 8 grams
Features: High surge current capability Ideal for printed circuit boards Reliable low cost construction technique results in inexpensive product
Features: High temperature metallurgically bonded construction Glass apssivated cavity-free junction Superfast recovery time for high efficiency Ultrafast recovery time for high efficiency Low voltage forward, high current capability Hermetically sealed...
Features: High temperature metallurgically bonded construction Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability High surge capability Low leakage
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Low power loss Low forward voltage, high current capability
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass Passivated Chip Junctions High Case Dielectric Strength of 1500 VRMS Ideal for Printed Circuit Board Mounting High Surge Overload Rating...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High case dielectric strength of 1500 VRMS Typical IR less than 0.5 uA High forward surge current...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High case dielectric strength of 1500 VRMS Typical IR less than 0.5 uA High surge current capability...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1 uA High surge current capability Ideal for printed...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High surge current capability Ideal for printed circuit board
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions Typical IR less than 0.5 uA High case dielectric strength of 1500 VRMS High forward surge current...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strenght of 1500 VRMS Ideal for printed circuit boards Glass passivated chip junction High surge current capability
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit board mounting Glass passivated chip junctions High surge overload rating...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit board Glass passivated chip junctions High surge current capability High...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength Ideal for printed circuit board Glass passivated chip junctions High surge capability Typical IR les than 0.1...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength Ideal for printed circuit board Glass passivated chip junctions Typical IR les than 0.1 uA Built-in printed...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High dielectric strength of 1500 VRMS Glass passivated chip junctions High surge current capability Ideal for printed circuit board
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Ideal for printed circuit board Glass passivated chip junctions High surge current capability
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provide very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C. board...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 4-way terminals; snap-on, wire wrap-around, or P.C.B. mounting...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward voltage drop High surge capability...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 High case dielectric strenght of 1500 VRMS Ideal...
Features: PRV to 1,000 volts Fast recovery High temperature stability High surge capability
Features: Rating to 1000V PRV Ideal for printed circuit board Reliable low cost construction utilizing molded plastic technique Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw
Features: Superior thermal design 400 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Mounting position: Any Mounting: Hole thru for #6 screw
Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting...
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 400A Peak Low Reverse Leakage Current Plastic Material -UL Flammability Classification 94V-O
Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 70A Peak Plastic Material - UL Flammability Classification 94V-O
GLASS PASSIVATED JUNCTION RECTIFIER
GLASS PASSIVATED SILICON RECTIFIER
HIGH CURRENT PLASTIC RECTIFIER
High Voltage Assemblied Rectifier
High Voltage Power Diodes Standard and Ultra-Fast
High Voltage Rectifier
Low Current High Voltage Rectifier
NV, G-Low Current High Voltage Rectifiers
Silicon Rectifier
Single-Phase Bridge Rectifier

<< Prev Next >>