Elite Semiconductor Products, Inc. Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
6 AMPERE AXIAL LEAD RECTIFIERS
DESCRIPTION An axial leaded power rectIfier useful. In many switching applications. Particularly suited where very fast recovery and lowforward voltage are required.
Features: Epitaxial Construction Guard Ring Die Construction for Transient Protection Low Power Loss, High Efficiency High Surge Capability High Current Capability and Low Forward Voltage Drop Surge Overload rating to...
Features: Fast recovery time Low forward voltage Small size Convenient package
Features: High temperature metallurgically bonded construction Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability Low thermal resistance Low power loss
Features: Low cost Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability,...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Low power loss, high efficiency
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High class dielectric strength...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions Ideal for printed circuit...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 High case dielectric strength of 1500 VRMS Ideal...
Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #10 screw
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw
High Current Soft Recovery Fast Switching Plastic Rectifier
High Voltage Power Diodes Standard and Ultra-Fast
Power Schottky Rectifier

<< Prev