Elite Semiconductor Products, Inc. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION An axial leaded power rectIfier useful. In many switching applications. Particularly suited where very fast recovery and lowforward voltage are required. | |
| FAST EFFICIENT PLASTIC RECTIFIER | |
| Fast Recovery Diode | |
| Features: Glass Passivated Junction Terminals: FASTON | |
| Features: Glass Passivated Junction Terminals: Faston Max Mounting Torque: 25 Kg x cm | |
| Features: Glass Passivated Junction Terminals: Faston Terminals: Wire Leads Max Mounting Torque: 25 Kg x cm | |
| Features: Glass Passivated Junction Terminals: Faston Terminals: Wire Leads Max. Mounting Torque: 25 Kg x cm | |
| Features: High temperature metallurgically bonded construction Glass apssivated cavity-free junction Superfast recovery time for high efficiency Ultrafast recovery time for high efficiency Low voltage forward, high current capability Hermetically sealed... | |
| Features: Low cost High forward surge current capability Low thermal resistance High isolation voltage from case to leads | |
| Features: Low cost High overload surge current capability Low thermal resistance High isolation voltage from case to leads | |
| Features: Metal Case for Maximum Heat Dissipation Surge Overload Ratings to 400 amperes Thse bridges are on the UL Recognized Products List for currents of 50 amperes | |
| Features: Plastic Case With Heatsink for Heat Dissipation Surge Overload Ratings to 400 Amperes Plastic package has Underwriters Laboratory Flammability Classification 94V-0 | |
| Features: Plastic case with heatsink for Maximum Heat Dissipation Surge overload ratings - 400 amperes Low forward voltage drop | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High surge current capability Ideal for printed circuit boards | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit boards Glass passivated chip junction High forward surge current capability... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit boards High forward surge current capability | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit boards Surge overload rating of 200 amperes peak Typical IR... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Ideal for printed circuit board Reliable low cost construction utilizing molded plastic technique Surge overload rating: 50 amperes peak | |
| Features: Small size molded package PRV 3,000 to 12,000 volts 1.0 inch min. leads Low leakage | |
| Features: Superior thermal deisgn 400 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw | |
| Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #10 screw | |
| Features: Superior thermal design 400 amperes surge rating 1/4" universal faston terminal Hole thru for #10 screw | |
| Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw | |
| Features: Surge overload rating: 200 amperes peak Low forward voltage drop Mounting position: Any Weight: 7.86 grams Moutning: Hole thru for #6 screw | |
| Features: Surge overload rating: 50 amperes peak Low forward voltage drop Small size: simple installation Silver-plated copper leads Mounting position: Any Mounting: Hole thru for #6 screw Weight: 3.36 grams... | |
| Features Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw | |
| GENERAL PURPOSE PLASTIC RECTIFIER | |
| GENERAL PURPOSE SILICON RECTIFIER | |
| Glass Pasivated Junction Transient Voltage Suppressor | |
| Glass Passivated Junction Rectifier | |
| GLASS PASSIVATEDFAST SWITCHING RECTIFIER | |
| High Voltage Full Wave Bridge Rectifier Assembly | |
| Power Rectifier Diodes | |
| Rectifier Blocks High Current, High Voltage, Insert Mounting | |
| Silicon Power Rectifier | |
| Silicon Rectifier Diode | |
| Single-Phase Full Wave Bridge 6 Amperes For P.C. Board and Heat Sink Mounting | |
| Standard Recovery Diode 40-85 Amps | |
| Standard Recovery Rectifier | |
| Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal... |
| << Prev | Next >> |