Computer Network Accessories, Inc. 3 1/2 Digit Digital Multimeter w/ 30 Ranges, 10A 603569

Description
3 1/2 digit digital multimeter with 30 ranges, 10A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic deactivation Transistor, diode and audible continuity test 20A max. DC current; 1,000V max. DC voltage 20A max. AC current; 700V max. AC voltage Resistance measurements up to 200M Ohms Capacitance measurements from 2,000pF to 20µF Frequency measurements: Max. range 20KHz Temperature test range: From 32 degrees F to 104 degrees F through built-in sensor K-type thermocouple measuring range: From -58 degrees F to 1,832 degrees F Specifications: DC voltage: 200m/2/20/200/1,000V Basic accuracy: +/- 0.5% Input impedance: 10M Ohms Max. input: 1,000V AC voltage: 2/20/200/700V Basic accuracy: +/- 0.8% Frequency range: 40-400Hz Max. input: 750V DC current: 2m/20m/200m/20A Basic accuracy: +/- 1.5%, +/- 2.0% (10A) AC current: 2m/200m/20A Basic accuracy: +/- 0.8%, (+/- 3.0% for 20A range) Overload protection: 0.2A (20A range not fused) Resistance: 200/2k/20k/200k/2M/2 0M/200M Basic accuracy: +/- 0.8% (+/- 5.0% for 200M range) Overload protection: 250V Capacitance: 2,000p/20n/200n/2µ/2 0µF Accuracy: +/- 2.5% Frequency: 20KHz Basic accuracy: +/- 1.0% Overload protection: 250V DC/AC Temperature: -58 degrees F to 1,832 degrees F Basic accuracy: +/- 0.75% Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 LCD display size: 1.2" x 2.4" Ranging mode: Manual Data-hold: No Backlight: No Dimensions: 3.5" x 6.7" x 1.5" Weight (with battery): +/- 12 oz Ranging mode: Manual
Description
3 1/2 digit digital multimeter with 30 ranges, 10A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic deactivation Transistor, diode and audible continuity test 20A max. DC current; 1,000V max. DC voltage 20A max. AC current; 700V max. AC voltage Resistance measurements up to 200M Ohms Capacitance measurements from 2,000pF to 20µF Frequency measurements: Max. range 20KHz Temperature test range: From 32 degrees F to 104 degrees F through built-in sensor K-type thermocouple measuring range: From -58 degrees F to 1,832 degrees F Specifications: DC voltage: 200m/2/20/200/1,000V Basic accuracy: +/- 0.5% Input impedance: 10M Ohms Max. input: 1,000V AC voltage: 2/20/200/700V Basic accuracy: +/- 0.8% Frequency range: 40-400Hz Max. input: 750V DC current: 2m/20m/200m/20A Basic accuracy: +/- 1.5%, +/- 2.0% (10A) AC current: 2m/200m/20A Basic accuracy: +/- 0.8%, (+/- 3.0% for 20A range) Overload protection: 0.2A (20A range not fused) Resistance: 200/2k/20k/200k/2M/2 0M/200M Basic accuracy: +/- 0.8% (+/- 5.0% for 200M range) Overload protection: 250V Capacitance: 2,000p/20n/200n/2µ/2 0µF Accuracy: +/- 2.5% Frequency: 20KHz Basic accuracy: +/- 1.0% Overload protection: 250V DC/AC Temperature: -58 degrees F to 1,832 degrees F Basic accuracy: +/- 0.75% Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 LCD display size: 1.2" x 2.4" Ranging mode: Manual Data-hold: No Backlight: No Dimensions: 3.5" x 6.7" x 1.5" Weight (with battery): +/- 12 oz Ranging mode: Manual

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Digit Digital Multimeter w/ 30 Ranges, 10A - 603569 - Computer Network Accessories, Inc.
Dayton, OH, USA
3 1/2 Digit Digital Multimeter w/ 30 Ranges, 10A
603569
3 1/2 Digit Digital Multimeter w/ 30 Ranges, 10A 603569
3 1/2 digit digital multimeter with 30 ranges, 10A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic deactivation Transistor, diode and audible continuity test 20A max. DC current; 1,000V max. DC voltage 20A max. AC current; 700V max. AC voltage Resistance measurements up to 200M Ohms Capacitance measurements from 2,000pF to 20µF Frequency measurements: Max. range 20KHz Temperature test range: From 32 degrees F to 104 degrees F through built-in sensor K-type thermocouple measuring range: From -58 degrees F to 1,832 degrees F Specifications: DC voltage: 200m/2/20/200/1,000V Basic accuracy: +/- 0.5% Input impedance: 10M Ohms Max. input: 1,000V AC voltage: 2/20/200/700V Basic accuracy: +/- 0.8% Frequency range: 40-400Hz Max. input: 750V DC current: 2m/20m/200m/20A Basic accuracy: +/- 1.5%, +/- 2.0% (10A) AC current: 2m/200m/20A Basic accuracy: +/- 0.8%, (+/- 3.0% for 20A range) Overload protection: 0.2A (20A range not fused) Resistance: 200/2k/20k/200k/2M/2 0M/200M Basic accuracy: +/- 0.8% (+/- 5.0% for 200M range) Overload protection: 250V Capacitance: 2,000p/20n/200n/2µ/2 0µF Accuracy: +/- 2.5% Frequency: 20KHz Basic accuracy: +/- 1.0% Overload protection: 250V DC/AC Temperature: -58 degrees F to 1,832 degrees F Basic accuracy: +/- 0.75% Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 LCD display size: 1.2" x 2.4" Ranging mode: Manual Data-hold: No Backlight: No Dimensions: 3.5" x 6.7" x 1.5" Weight (with battery): +/- 12 oz Ranging mode: Manual

3 1/2 digit digital multimeter with 30 ranges, 10A. Includes manual, test leads, holster, battery and temperature probe.

  • Features:
    • Very complete model DMM
    • Low battery indication, overload protection and automatic deactivation
    • Transistor, diode and audible continuity test
    • 20A max. DC current; 1,000V max. DC voltage
    • 20A max. AC current; 700V max. AC voltage
    • Resistance measurements up to 200M Ohms
    • Capacitance measurements from 2,000pF to 20µF
    • Frequency measurements: Max. range 20KHz
    • Temperature test range: From 32 degrees F to 104 degrees F through built-in sensor
    • K-type thermocouple measuring range: From -58 degrees F to 1,832 degrees F
  • Specifications:
    • DC voltage: 200m/2/20/200/1,000V
      • Basic accuracy: +/- 0.5%
      • Input impedance: 10M Ohms
      • Max. input: 1,000V
    • AC voltage: 2/20/200/700V
      • Basic accuracy: +/- 0.8%
      • Frequency range: 40-400Hz
      • Max. input: 750V
    • DC current: 2m/20m/200m/20A
      • Basic accuracy: +/- 1.5%, +/- 2.0% (10A)
    • AC current: 2m/200m/20A
      • Basic accuracy: +/- 0.8%, (+/- 3.0% for 20A range)
      • Overload protection: 0.2A (20A range not fused)
    • Resistance: 200/2k/20k/200k/2M/20M/200M
      • Basic accuracy: +/- 0.8% (+/- 5.0% for 200M range)
      • Overload protection: 250V
    • Capacitance: 2,000p/20n/200n/2µ/20µF
      • Accuracy: +/- 2.5%
    • Frequency: 20KHz
      • Basic accuracy: +/- 1.0%
      • Overload protection: 250V DC/AC
    • Temperature: -58 degrees F to 1,832 degrees F
      • Basic accuracy: +/- 0.75%
    • Overrange: Yes "1"
    • Continuity buzzer: Yes
    • Transistor test: Yes
    • Diode test: Yes
    • Low battery indication: Yes
    • Max. display: 1,999
    • LCD display size: 1.2" x 2.4"
    • Ranging mode: Manual
    • Data-hold: No
    • Backlight: No
    • Dimensions: 3.5" x 6.7" x 1.5"
    • Weight (with battery): +/- 12 oz
    • Ranging mode: Manual
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Digital Multimeters
Product Number 603569
Product Name 3 1/2 Digit Digital Multimeter w/ 30 Ranges, 10A
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT161D 1000V True RMS Digital Multimeter - Temperature & High Current - UT161D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details