Computer Network Accessories, Inc. 3 1/2 Digit Digital Multimeter w/ 29 Ranges, 20A 603570

Description
3 1/2 digit digital multimeter with 29 ranges, 20A. Includes manual, test leads, thermocouple and battery. Features: Low-cost model Low-battery indication Overload protection and auto power-off function Transistor, diode and audible continuity test Current measurements: DC (max. 1,000V) and AC (max. 700V) Capacitance measurements: 2,000pF to 20µF Temperature test range: from 32 degrees F to 104 degrees F through built-in sensor (-58 degrees F to 1,832 degrees F with K-type thermocouple) Specifications: DC voltage: 200m/2/20/200/1,000V Basic accuracy: +/- 0.5% (+/- 0.8% for 1,000V range) Input impedance: 10M Ohms Maximum input: 1,000V AC voltage: 200m/2/10/200/700V Basic accuracy: +/- 0.8% (+/- 1.2% for 200m and 700V range) Input impedance: 10M Ohms Frequency range: 40-400Hz Max. input: 700V RMS or 1,000V peak DC current: 2m/20m/200m/20A Basic accuracy: +/- 0.8% (+/- 2.0% for 20A range) Overload protection: 0.2A fuse (20A range not protected by fuse) AC current: 20m/200m/20A Basic accuracy: +/- 2.0% (+/- 3.0% for 20A range) Overload protection: 0.2A fuse (20A range not protected by fuse) Resistance: 200/2k/20k/200k/2M/2 0M/200M Basic accuracy: +/- 0.8% (+/- 5% for 200M range) Capacitance: 2,000p/20n/200n/2µ/2 0µF Accuracy: +/- 2.5% Temperature: -58 degrees F to 752 degrees F, 752 degrees F to 1,832 degrees F, 32 degrees F 104 degrees F Basic accuracy: +/- 0.75% (+/- 1.5% between 752 degrees F and 1,832 degrees F) Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes hFE Diode test: Yes Low battery indication: Yes Max. display: 1,999 Ranging mode: Manual Data-hold: No Backlight: No Dimensions: 3.5" x 6.7" x 1.5" Weight (with battery): 12 oz Power supply: 9V E-Block battery Auto power-off: Yes
Description
3 1/2 digit digital multimeter with 29 ranges, 20A. Includes manual, test leads, thermocouple and battery. Features: Low-cost model Low-battery indication Overload protection and auto power-off function Transistor, diode and audible continuity test Current measurements: DC (max. 1,000V) and AC (max. 700V) Capacitance measurements: 2,000pF to 20µF Temperature test range: from 32 degrees F to 104 degrees F through built-in sensor (-58 degrees F to 1,832 degrees F with K-type thermocouple) Specifications: DC voltage: 200m/2/20/200/1,000V Basic accuracy: +/- 0.5% (+/- 0.8% for 1,000V range) Input impedance: 10M Ohms Maximum input: 1,000V AC voltage: 200m/2/10/200/700V Basic accuracy: +/- 0.8% (+/- 1.2% for 200m and 700V range) Input impedance: 10M Ohms Frequency range: 40-400Hz Max. input: 700V RMS or 1,000V peak DC current: 2m/20m/200m/20A Basic accuracy: +/- 0.8% (+/- 2.0% for 20A range) Overload protection: 0.2A fuse (20A range not protected by fuse) AC current: 20m/200m/20A Basic accuracy: +/- 2.0% (+/- 3.0% for 20A range) Overload protection: 0.2A fuse (20A range not protected by fuse) Resistance: 200/2k/20k/200k/2M/2 0M/200M Basic accuracy: +/- 0.8% (+/- 5% for 200M range) Capacitance: 2,000p/20n/200n/2µ/2 0µF Accuracy: +/- 2.5% Temperature: -58 degrees F to 752 degrees F, 752 degrees F to 1,832 degrees F, 32 degrees F 104 degrees F Basic accuracy: +/- 0.75% (+/- 1.5% between 752 degrees F and 1,832 degrees F) Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes hFE Diode test: Yes Low battery indication: Yes Max. display: 1,999 Ranging mode: Manual Data-hold: No Backlight: No Dimensions: 3.5" x 6.7" x 1.5" Weight (with battery): 12 oz Power supply: 9V E-Block battery Auto power-off: Yes

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Digit Digital Multimeter w/ 29 Ranges, 20A - 603570 - Computer Network Accessories, Inc.
Dayton, OH, USA
3 1/2 Digit Digital Multimeter w/ 29 Ranges, 20A
603570
3 1/2 Digit Digital Multimeter w/ 29 Ranges, 20A 603570
3 1/2 digit digital multimeter with 29 ranges, 20A. Includes manual, test leads, thermocouple and battery. Features: Low-cost model Low-battery indication Overload protection and auto power-off function Transistor, diode and audible continuity test Current measurements: DC (max. 1,000V) and AC (max. 700V) Capacitance measurements: 2,000pF to 20µF Temperature test range: from 32 degrees F to 104 degrees F through built-in sensor (-58 degrees F to 1,832 degrees F with K-type thermocouple) Specifications: DC voltage: 200m/2/20/200/1,000V Basic accuracy: +/- 0.5% (+/- 0.8% for 1,000V range) Input impedance: 10M Ohms Maximum input: 1,000V AC voltage: 200m/2/10/200/700V Basic accuracy: +/- 0.8% (+/- 1.2% for 200m and 700V range) Input impedance: 10M Ohms Frequency range: 40-400Hz Max. input: 700V RMS or 1,000V peak DC current: 2m/20m/200m/20A Basic accuracy: +/- 0.8% (+/- 2.0% for 20A range) Overload protection: 0.2A fuse (20A range not protected by fuse) AC current: 20m/200m/20A Basic accuracy: +/- 2.0% (+/- 3.0% for 20A range) Overload protection: 0.2A fuse (20A range not protected by fuse) Resistance: 200/2k/20k/200k/2M/2 0M/200M Basic accuracy: +/- 0.8% (+/- 5% for 200M range) Capacitance: 2,000p/20n/200n/2µ/2 0µF Accuracy: +/- 2.5% Temperature: -58 degrees F to 752 degrees F, 752 degrees F to 1,832 degrees F, 32 degrees F 104 degrees F Basic accuracy: +/- 0.75% (+/- 1.5% between 752 degrees F and 1,832 degrees F) Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes hFE Diode test: Yes Low battery indication: Yes Max. display: 1,999 Ranging mode: Manual Data-hold: No Backlight: No Dimensions: 3.5" x 6.7" x 1.5" Weight (with battery): 12 oz Power supply: 9V E-Block battery Auto power-off: Yes

3 1/2 digit digital multimeter with 29 ranges, 20A. Includes manual, test leads, thermocouple and battery.

  • Features:
    • Low-cost model
    • Low-battery indication
    • Overload protection and auto power-off function
    • Transistor, diode and audible continuity test
    • Current measurements: DC (max. 1,000V) and AC (max. 700V)
    • Capacitance measurements: 2,000pF to 20µF
    • Temperature test range: from 32 degrees F to 104 degrees F through built-in sensor (-58 degrees F to 1,832 degrees F with K-type thermocouple)
  • Specifications:
    • DC voltage: 200m/2/20/200/1,000V
      • Basic accuracy: +/- 0.5% (+/- 0.8% for 1,000V range)
      • Input impedance: 10M Ohms
      • Maximum input: 1,000V
    • AC voltage: 200m/2/10/200/700V
      • Basic accuracy: +/- 0.8% (+/- 1.2% for 200m and 700V range)
      • Input impedance: 10M Ohms
      • Frequency range: 40-400Hz
      • Max. input: 700V RMS or 1,000V peak
    • DC current: 2m/20m/200m/20A
      • Basic accuracy: +/- 0.8% (+/- 2.0% for 20A range)
      • Overload protection: 0.2A fuse (20A range not protected by fuse)
    • AC current: 20m/200m/20A
      • Basic accuracy: +/- 2.0% (+/- 3.0% for 20A range)
      • Overload protection: 0.2A fuse (20A range not protected by fuse)
    • Resistance: 200/2k/20k/200k/2M/20M/200M
      • Basic accuracy: +/- 0.8% (+/- 5% for 200M range)
    • Capacitance: 2,000p/20n/200n/2µ/20µF
      • Accuracy: +/- 2.5%
    • Temperature: -58 degrees F to 752 degrees F, 752 degrees F to 1,832 degrees F, 32 degrees F 104 degrees F
      • Basic accuracy: +/- 0.75% (+/- 1.5% between 752 degrees F and 1,832 degrees F)
    • Overrange: Yes "1"
    • Continuity buzzer: Yes
    • Transistor test: Yes hFE
    • Diode test: Yes
    • Low battery indication: Yes
    • Max. display: 1,999
    • Ranging mode: Manual
    • Data-hold: No
    • Backlight: No
    • Dimensions: 3.5" x 6.7" x 1.5"
    • Weight (with battery): 12 oz
    • Power supply: 9V E-Block battery
    • Auto power-off: Yes
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Digital Multimeters
Product Number 603570
Product Name 3 1/2 Digit Digital Multimeter w/ 29 Ranges, 20A
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Multimeters - 1233241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details