Computer Network Accessories, Inc. Digital Bench Mulitmeter 603565

Description
Digital bench mulitmeter. Features: Digital and analog 3 3/4" display, 3999 counts and 42-segment bargraph, (0.7" digit height) Automatic or manual range selection: 32 ranges Data-hold, max./min. and relative measurements Display/recall of stored data True RMS for AC voltage and current Backlight ADP measurement: 400mV +/- 0.3%, 10 digits/1mV DC Continuity and diode test RS-232C standard interface Software compatible with Win95 and 98 Power source: AC or DC power supply (power cable included) Specifications: DC voltage: 400m/4/40/400/1,000V Basic accuracy: +/- 0.3% Max. input: 1,000V AC voltage: 4/40/400/750V (true RMS) Basic accuracy: +/- 0.8% Max. input: 750V DC current: 4/40/400mA/10A Basic accuracy: +/- 0.8% AC current: 4/40/400mA/10A (true RMS) Resistance: 400/4K/40K/400K/4M/4 0M Basic accuracy: +/- 0.5% Frequency: 100/1K/10K/100K/600K Hz Basic accuracy: +/- 0.1% Continuity buzzer: Yes Transistor test: No Diode test: Yes Max. display: 3999 + Bargraph Ranging mode: Auto/Manual Data hold: Yes Backlight: Yes Dimensions: 9 3/8" x 9 1/16" x 3 17/64" Power supply: 110V AC or batteries
Description
Digital bench mulitmeter. Features: Digital and analog 3 3/4" display, 3999 counts and 42-segment bargraph, (0.7" digit height) Automatic or manual range selection: 32 ranges Data-hold, max./min. and relative measurements Display/recall of stored data True RMS for AC voltage and current Backlight ADP measurement: 400mV +/- 0.3%, 10 digits/1mV DC Continuity and diode test RS-232C standard interface Software compatible with Win95 and 98 Power source: AC or DC power supply (power cable included) Specifications: DC voltage: 400m/4/40/400/1,000V Basic accuracy: +/- 0.3% Max. input: 1,000V AC voltage: 4/40/400/750V (true RMS) Basic accuracy: +/- 0.8% Max. input: 750V DC current: 4/40/400mA/10A Basic accuracy: +/- 0.8% AC current: 4/40/400mA/10A (true RMS) Resistance: 400/4K/40K/400K/4M/4 0M Basic accuracy: +/- 0.5% Frequency: 100/1K/10K/100K/600K Hz Basic accuracy: +/- 0.1% Continuity buzzer: Yes Transistor test: No Diode test: Yes Max. display: 3999 + Bargraph Ranging mode: Auto/Manual Data hold: Yes Backlight: Yes Dimensions: 9 3/8" x 9 1/16" x 3 17/64" Power supply: 110V AC or batteries

Suppliers

Company
Product
Description
Supplier Links
Digital Bench Mulitmeter - 603565 - Computer Network Accessories, Inc.
Dayton, OH, USA
Digital Bench Mulitmeter
603565
Digital Bench Mulitmeter 603565
Digital bench mulitmeter. Features: Digital and analog 3 3/4" display, 3999 counts and 42-segment bargraph, (0.7" digit height) Automatic or manual range selection: 32 ranges Data-hold, max./min. and relative measurements Display/recall of stored data True RMS for AC voltage and current Backlight ADP measurement: 400mV +/- 0.3%, 10 digits/1mV DC Continuity and diode test RS-232C standard interface Software compatible with Win95 and 98 Power source: AC or DC power supply (power cable included) Specifications: DC voltage: 400m/4/40/400/1,000V Basic accuracy: +/- 0.3% Max. input: 1,000V AC voltage: 4/40/400/750V (true RMS) Basic accuracy: +/- 0.8% Max. input: 750V DC current: 4/40/400mA/10A Basic accuracy: +/- 0.8% AC current: 4/40/400mA/10A (true RMS) Resistance: 400/4K/40K/400K/4M/4 0M Basic accuracy: +/- 0.5% Frequency: 100/1K/10K/100K/600K Hz Basic accuracy: +/- 0.1% Continuity buzzer: Yes Transistor test: No Diode test: Yes Max. display: 3999 + Bargraph Ranging mode: Auto/Manual Data hold: Yes Backlight: Yes Dimensions: 9 3/8" x 9 1/16" x 3 17/64" Power supply: 110V AC or batteries

Digital bench mulitmeter.

  • Features:
    • Digital and analog 3 3/4" display, 3999 counts and 42-segment bargraph, (0.7" digit height)
    • Automatic or manual range selection: 32 ranges
    • Data-hold, max./min. and relative measurements
    • Display/recall of stored data
    • True RMS for AC voltage and current
    • Backlight
    • ADP measurement: 400mV +/- 0.3%, 10 digits/1mV DC
    • Continuity and diode test
    • RS-232C standard interface
    • Software compatible with Win95 and 98
    • Power source: AC or DC power supply (power cable included)
  • Specifications:
    • DC voltage: 400m/4/40/400/1,000V
      • Basic accuracy: +/- 0.3%
      • Max. input: 1,000V
    • AC voltage: 4/40/400/750V (true RMS)
      • Basic accuracy: +/- 0.8%
      • Max. input: 750V
    • DC current: 4/40/400mA/10A
      • Basic accuracy: +/- 0.8%
    • AC current: 4/40/400mA/10A (true RMS)
    • Resistance: 400/4K/40K/400K/4M/40M
      • Basic accuracy: +/- 0.5%
    • Frequency: 100/1K/10K/100K/600KHz
      • Basic accuracy: +/- 0.1%
    • Continuity buzzer: Yes
    • Transistor test: No
    • Diode test: Yes
    • Max. display: 3999 + Bargraph
    • Ranging mode: Auto/Manual
    • Data hold: Yes
    • Backlight: Yes
    • Dimensions: 9 3/8" x 9 1/16" x 3 17/64"
    • Power supply: 110V AC or batteries
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Digital Multimeters
Product Number 603565
Product Name Digital Bench Mulitmeter
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT8802E 4.5 Digit Value-Series Bench Digital Multimeter - UT8802E - Uni-Trend US
Specs
Form Factor Bench top
Output Interface LAN
Standards and Certifications RoHS; CE Marking
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details