Computer Network Accessories, Inc. 3 1/2 Digit Digital Multimeter w/ 30 Ranges, 20A 603567

Description
3 1/2 digit digital multimeter with 30 ranges, 20A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic deactivation Transistor, diode and audible continuity test 10A max. DC current; 1,000V max. DC voltage 10A max. AC current; 750V max. AC voltage Resistance measurements up to 200M Ohms Capacitance measurements from 20nF to 20µF Frequency measurements: Max. range 200KHz Temperature test range: From 32 degrees F to 104 degrees F through built-in sensor K-type thermocouple measuring range: From -4 degrees F to 1,832 degrees F Data-hold function Specifications: DC voltage: 200m/2/20/200/1,000V Basic accuracy: +/- 0.5% + 1 digit, +/- 0.8% + 2 digits (1,000V) Max. input: 1,000V AC voltage: 2/20/200/750V Basic accuracy: +/- 0.8% + 3 digits, +/- 1.2% + 3 digits (750V) Frequency range: 40-400Hz, 40-200Hz (750V) Max. input: 750V DC current: 20m/200m/10A Basic accuracy: +/- 1.5%, +/- 2.0% (10A) AC current: 2m/200m/10A Basic accuracy: +/- 1%, +/- 1.8% (200mA), +/- 3% (10A) Resistance: 200/2k/20k/200k/2M/2 00M Basic accuracy: +/- 0.8% (+/- 5.0% for 200M range) Capacitance: 20n/200n/2µ/20µF Accuracy: +/- 4% Frequency: 200KHz Basic accuracy: +/- 1.5% Overload protection: 380V DC or 380V AC RMS Temperature: -4 degrees F to 1,832 degrees F Basic accuracy: +/- 5%, +/- 1% (33.8 degrees F to 752 degrees F), +/- 2% (753.8 degrees F to 1,832 degrees F) Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 LCD display size: 0.7" Ranging mode: Manual Data-hold: Yes
Description
3 1/2 digit digital multimeter with 30 ranges, 20A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic deactivation Transistor, diode and audible continuity test 10A max. DC current; 1,000V max. DC voltage 10A max. AC current; 750V max. AC voltage Resistance measurements up to 200M Ohms Capacitance measurements from 20nF to 20µF Frequency measurements: Max. range 200KHz Temperature test range: From 32 degrees F to 104 degrees F through built-in sensor K-type thermocouple measuring range: From -4 degrees F to 1,832 degrees F Data-hold function Specifications: DC voltage: 200m/2/20/200/1,000V Basic accuracy: +/- 0.5% + 1 digit, +/- 0.8% + 2 digits (1,000V) Max. input: 1,000V AC voltage: 2/20/200/750V Basic accuracy: +/- 0.8% + 3 digits, +/- 1.2% + 3 digits (750V) Frequency range: 40-400Hz, 40-200Hz (750V) Max. input: 750V DC current: 20m/200m/10A Basic accuracy: +/- 1.5%, +/- 2.0% (10A) AC current: 2m/200m/10A Basic accuracy: +/- 1%, +/- 1.8% (200mA), +/- 3% (10A) Resistance: 200/2k/20k/200k/2M/2 00M Basic accuracy: +/- 0.8% (+/- 5.0% for 200M range) Capacitance: 20n/200n/2µ/20µF Accuracy: +/- 4% Frequency: 200KHz Basic accuracy: +/- 1.5% Overload protection: 380V DC or 380V AC RMS Temperature: -4 degrees F to 1,832 degrees F Basic accuracy: +/- 5%, +/- 1% (33.8 degrees F to 752 degrees F), +/- 2% (753.8 degrees F to 1,832 degrees F) Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 LCD display size: 0.7" Ranging mode: Manual Data-hold: Yes

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Digit Digital Multimeter w/ 30 Ranges, 20A - 603567 - Computer Network Accessories, Inc.
Dayton, OH, USA
3 1/2 Digit Digital Multimeter w/ 30 Ranges, 20A
603567
3 1/2 Digit Digital Multimeter w/ 30 Ranges, 20A 603567
3 1/2 digit digital multimeter with 30 ranges, 20A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic deactivation Transistor, diode and audible continuity test 10A max. DC current; 1,000V max. DC voltage 10A max. AC current; 750V max. AC voltage Resistance measurements up to 200M Ohms Capacitance measurements from 20nF to 20µF Frequency measurements: Max. range 200KHz Temperature test range: From 32 degrees F to 104 degrees F through built-in sensor K-type thermocouple measuring range: From -4 degrees F to 1,832 degrees F Data-hold function Specifications: DC voltage: 200m/2/20/200/1,000V Basic accuracy: +/- 0.5% + 1 digit, +/- 0.8% + 2 digits (1,000V) Max. input: 1,000V AC voltage: 2/20/200/750V Basic accuracy: +/- 0.8% + 3 digits, +/- 1.2% + 3 digits (750V) Frequency range: 40-400Hz, 40-200Hz (750V) Max. input: 750V DC current: 20m/200m/10A Basic accuracy: +/- 1.5%, +/- 2.0% (10A) AC current: 2m/200m/10A Basic accuracy: +/- 1%, +/- 1.8% (200mA), +/- 3% (10A) Resistance: 200/2k/20k/200k/2M/2 00M Basic accuracy: +/- 0.8% (+/- 5.0% for 200M range) Capacitance: 20n/200n/2µ/20µF Accuracy: +/- 4% Frequency: 200KHz Basic accuracy: +/- 1.5% Overload protection: 380V DC or 380V AC RMS Temperature: -4 degrees F to 1,832 degrees F Basic accuracy: +/- 5%, +/- 1% (33.8 degrees F to 752 degrees F), +/- 2% (753.8 degrees F to 1,832 degrees F) Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 LCD display size: 0.7" Ranging mode: Manual Data-hold: Yes

3 1/2 digit digital multimeter with 30 ranges, 20A. Includes manual, test leads, holster, battery and temperature probe.

  • Features:
    • Very complete model DMM
    • Low battery indication, overload protection and automatic deactivation
    • Transistor, diode and audible continuity test
    • 10A max. DC current; 1,000V max. DC voltage
    • 10A max. AC current; 750V max. AC voltage
    • Resistance measurements up to 200M Ohms
    • Capacitance measurements from 20nF to 20µF
    • Frequency measurements: Max. range 200KHz
    • Temperature test range: From 32 degrees F to 104 degrees F through built-in sensor
    • K-type thermocouple measuring range: From -4 degrees F to 1,832 degrees F
    • Data-hold function
  • Specifications:
    • DC voltage: 200m/2/20/200/1,000V
      • Basic accuracy: +/- 0.5% + 1 digit, +/- 0.8% + 2 digits (1,000V)
      • Max. input: 1,000V
    • AC voltage: 2/20/200/750V
      • Basic accuracy: +/- 0.8% + 3 digits, +/- 1.2% + 3 digits (750V)
      • Frequency range: 40-400Hz, 40-200Hz (750V)
      • Max. input: 750V
    • DC current: 20m/200m/10A
      • Basic accuracy: +/- 1.5%, +/- 2.0% (10A)
    • AC current: 2m/200m/10A
      • Basic accuracy: +/- 1%, +/- 1.8% (200mA), +/- 3% (10A)
    • Resistance: 200/2k/20k/200k/2M/200M
      • Basic accuracy: +/- 0.8% (+/- 5.0% for 200M range)
    • Capacitance: 20n/200n/2µ/20µF
      • Accuracy: +/- 4%
    • Frequency: 200KHz
      • Basic accuracy: +/- 1.5%
      • Overload protection: 380V DC or 380V AC RMS
    • Temperature: -4 degrees F to 1,832 degrees F
      • Basic accuracy: +/- 5%, +/- 1% (33.8 degrees F to 752 degrees F), +/- 2% (753.8 degrees F to 1,832 degrees F)
    • Overrange: Yes "1"
    • Continuity buzzer: Yes
    • Transistor test: Yes
    • Diode test: Yes
    • Low battery indication: Yes
    • Max. display: 1,999
    • LCD display size: 0.7"
    • Ranging mode: Manual
    • Data-hold: Yes
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Digital Multimeters
Product Number 603567
Product Name 3 1/2 Digit Digital Multimeter w/ 30 Ranges, 20A
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT131D Palm Size Digital Multimeter with NCV Detection - UT131D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details