Computer Network Accessories, Inc. Digital Pocket Multimeter 84-070

Description
Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch. 2/20/200/500V DC (+/-0.5%) 200/500V AC (+/-1.2%) Frequency range: 45-1,000Hz (max. input: 500Vrms) DC current: 200mA (+/-2.0%, overload protection: 200mA) Resistance: 2K/20K/200K/2,000K (+/-1.0%, overload protection: 250Vrms) Continuity buzzer, diode test, overrange and low battery indication Max. display: 1999 LCD display size: 35mm x 14mm Dimensions: 70mm x 120mm x 18mm Weight (with battery): +/-97g Power supply: 12V battery (included)
Description
Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch. 2/20/200/500V DC (+/-0.5%) 200/500V AC (+/-1.2%) Frequency range: 45-1,000Hz (max. input: 500Vrms) DC current: 200mA (+/-2.0%, overload protection: 200mA) Resistance: 2K/20K/200K/2,000K (+/-1.0%, overload protection: 250Vrms) Continuity buzzer, diode test, overrange and low battery indication Max. display: 1999 LCD display size: 35mm x 14mm Dimensions: 70mm x 120mm x 18mm Weight (with battery): +/-97g Power supply: 12V battery (included)

Suppliers

Company
Product
Description
Supplier Links
Digital Pocket Multimeter - 84-070 - Computer Network Accessories, Inc.
Dayton, OH, USA
Digital Pocket Multimeter
84-070
Digital Pocket Multimeter 84-070
Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch. 2/20/200/500V DC (+/-0.5%) 200/500V AC (+/-1.2%) Frequency range: 45-1,000Hz (max. input: 500Vrms) DC current: 200mA (+/-2.0%, overload protection: 200mA) Resistance: 2K/20K/200K/2,000K (+/-1.0%, overload protection: 250Vrms) Continuity buzzer, diode test, overrange and low battery indication Max. display: 1999 LCD display size: 35mm x 14mm Dimensions: 70mm x 120mm x 18mm Weight (with battery): +/-97g Power supply: 12V battery (included)

Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch.

  • 2/20/200/500V DC (+/-0.5%)
  • 200/500V AC (+/-1.2%)
  • Frequency range: 45-1,000Hz (max. input: 500Vrms)
  • DC current: 200mA (+/-2.0%, overload protection: 200mA)
  • Resistance: 2K/20K/200K/2,000K (+/-1.0%, overload protection: 250Vrms)
  • Continuity buzzer, diode test, overrange and low battery indication
  • Max. display: 1999
  • LCD display size: 35mm x 14mm
  • Dimensions: 70mm x 120mm x 18mm
  • Weight (with battery): +/-97g
  • Power supply: 12V battery (included)
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Digital Multimeters
Product Number 84-070
Product Name Digital Pocket Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT8806E 6.5 Digit Performance-Series Bench Digital Multimeter - UT8806E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details