Computer Network Accessories, Inc. 3 1/2 Digit Digital Multimeter w/ Automatic Polarity Functio 603573

Description
3 1/2 digit digital multimeter with automatic polarity function. Features: DMM with automatic polarity function and 3 1/2 digit LCD display Measurements: DC current up to 10A AC and DC voltage up to 600V, resistance up to 2M Ohms Diode, transistor and continuity test with buzzer Data-hold function and backlight Includes protective holster CAT. II 600V Specifications: DC voltage: 200m/2/20/200/600V Basic accuracy: +/- 0.5% of rdg +/- 2 digits for 0.2V range +/- 0.8% of rdg +/- 2 digits for 2V~200V range +/- 1.0% of rdg +/- 2 digits for 600V range Input impedance: 1M Ohms Max. input: 600V AC voltage: 200/600V Basic accuracy: +/- 1.2% of rdg +/- 10 digits Input impedance: 1M Ohms Frequency range: 40 to 400Hz Max. input: 600V DC current: 200µ/2m/20m/200m/10A Basic accuracy: +/- 1.0% of rdg +/- 2 digits for 200µ~20mA range +/- 1.5% of rdg +/- 2 digits for 0.2A range +/- 3.0% of rdg +/- 2 digits for 10A range Overload protection: F500mA/250V-10A/250V Resistance: 200/2k/20k/200k/2M Basic accuracy: +/- 0.8% of rdg +/- 2 digits for 200 Ohms~200K range +/- 1.0% of rdg +/- 2 digits for 2M range Overload protection: 250V DC or RMS AC on all ranges Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 LCD display size: 1.8" x 0.7" Ranging mode: Manual Data-hold: Yes Backlight: Yes Dimensions: 2.7" x 5.4" x 1.2" Weight (with battery): 13.2275 oz Power supply: (1) 9V E-Block battery Auto power-off: No
Description
3 1/2 digit digital multimeter with automatic polarity function. Features: DMM with automatic polarity function and 3 1/2 digit LCD display Measurements: DC current up to 10A AC and DC voltage up to 600V, resistance up to 2M Ohms Diode, transistor and continuity test with buzzer Data-hold function and backlight Includes protective holster CAT. II 600V Specifications: DC voltage: 200m/2/20/200/600V Basic accuracy: +/- 0.5% of rdg +/- 2 digits for 0.2V range +/- 0.8% of rdg +/- 2 digits for 2V~200V range +/- 1.0% of rdg +/- 2 digits for 600V range Input impedance: 1M Ohms Max. input: 600V AC voltage: 200/600V Basic accuracy: +/- 1.2% of rdg +/- 10 digits Input impedance: 1M Ohms Frequency range: 40 to 400Hz Max. input: 600V DC current: 200µ/2m/20m/200m/10A Basic accuracy: +/- 1.0% of rdg +/- 2 digits for 200µ~20mA range +/- 1.5% of rdg +/- 2 digits for 0.2A range +/- 3.0% of rdg +/- 2 digits for 10A range Overload protection: F500mA/250V-10A/250V Resistance: 200/2k/20k/200k/2M Basic accuracy: +/- 0.8% of rdg +/- 2 digits for 200 Ohms~200K range +/- 1.0% of rdg +/- 2 digits for 2M range Overload protection: 250V DC or RMS AC on all ranges Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 LCD display size: 1.8" x 0.7" Ranging mode: Manual Data-hold: Yes Backlight: Yes Dimensions: 2.7" x 5.4" x 1.2" Weight (with battery): 13.2275 oz Power supply: (1) 9V E-Block battery Auto power-off: No

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Digit Digital Multimeter w/ Automatic Polarity Functio - 603573 - Computer Network Accessories, Inc.
Dayton, OH, USA
3 1/2 Digit Digital Multimeter w/ Automatic Polarity Functio
603573
3 1/2 Digit Digital Multimeter w/ Automatic Polarity Functio 603573
3 1/2 digit digital multimeter with automatic polarity function. Features: DMM with automatic polarity function and 3 1/2 digit LCD display Measurements: DC current up to 10A AC and DC voltage up to 600V, resistance up to 2M Ohms Diode, transistor and continuity test with buzzer Data-hold function and backlight Includes protective holster CAT. II 600V Specifications: DC voltage: 200m/2/20/200/600V Basic accuracy: +/- 0.5% of rdg +/- 2 digits for 0.2V range +/- 0.8% of rdg +/- 2 digits for 2V~200V range +/- 1.0% of rdg +/- 2 digits for 600V range Input impedance: 1M Ohms Max. input: 600V AC voltage: 200/600V Basic accuracy: +/- 1.2% of rdg +/- 10 digits Input impedance: 1M Ohms Frequency range: 40 to 400Hz Max. input: 600V DC current: 200µ/2m/20m/200m/10A Basic accuracy: +/- 1.0% of rdg +/- 2 digits for 200µ~20mA range +/- 1.5% of rdg +/- 2 digits for 0.2A range +/- 3.0% of rdg +/- 2 digits for 10A range Overload protection: F500mA/250V-10A/250V Resistance: 200/2k/20k/200k/2M Basic accuracy: +/- 0.8% of rdg +/- 2 digits for 200 Ohms~200K range +/- 1.0% of rdg +/- 2 digits for 2M range Overload protection: 250V DC or RMS AC on all ranges Overrange: Yes "1" Continuity buzzer: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 1,999 LCD display size: 1.8" x 0.7" Ranging mode: Manual Data-hold: Yes Backlight: Yes Dimensions: 2.7" x 5.4" x 1.2" Weight (with battery): 13.2275 oz Power supply: (1) 9V E-Block battery Auto power-off: No

3 1/2 digit digital multimeter with automatic polarity function.

  • Features:
    • DMM with automatic polarity function and 3 1/2 digit LCD display
    • Measurements:
      • DC current up to 10A
      • AC and DC voltage up to 600V, resistance up to 2M Ohms
    • Diode, transistor and continuity test with buzzer
    • Data-hold function and backlight
    • Includes protective holster
    • CAT. II 600V
  • Specifications:
    • DC voltage: 200m/2/20/200/600V
      • Basic accuracy:
        • +/- 0.5% of rdg +/- 2 digits for 0.2V range
        • +/- 0.8% of rdg +/- 2 digits for 2V~200V range
        • +/- 1.0% of rdg +/- 2 digits for 600V range
      • Input impedance: 1M Ohms
      • Max. input: 600V
    • AC voltage: 200/600V
      • Basic accuracy: +/- 1.2% of rdg +/- 10 digits
      • Input impedance: 1M Ohms
      • Frequency range: 40 to 400Hz
      • Max. input: 600V
    • DC current: 200µ/2m/20m/200m/10A
      • Basic accuracy:
        • +/- 1.0% of rdg +/- 2 digits for 200µ~20mA range
        • +/- 1.5% of rdg +/- 2 digits for 0.2A range
        • +/- 3.0% of rdg +/- 2 digits for 10A range
      • Overload protection: F500mA/250V-10A/250V
    • Resistance: 200/2k/20k/200k/2M
      • Basic accuracy:
        • +/- 0.8% of rdg +/- 2 digits for 200 Ohms~200K range
        • +/- 1.0% of rdg +/- 2 digits for 2M range
      • Overload protection: 250V DC or RMS AC on all ranges
    • Overrange: Yes "1"
    • Continuity buzzer: Yes
    • Transistor test: Yes
    • Diode test: Yes
    • Low battery indication: Yes
    • Max. display: 1,999
    • LCD display size: 1.8" x 0.7"
    • Ranging mode: Manual
    • Data-hold: Yes
    • Backlight: Yes
    • Dimensions: 2.7" x 5.4" x 1.2"
    • Weight (with battery): 13.2275 oz
    • Power supply: (1) 9V E-Block battery
    • Auto power-off: No
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Digital Multimeters
Product Number 603573
Product Name 3 1/2 Digit Digital Multimeter w/ Automatic Polarity Functio
Unlock Full Specs
to access all available technical data

Similar Products

UT8802E 4.5 Digit Value-Series Bench Digital Multimeter - UT8802E - Uni-Trend US
Specs
Form Factor Bench top
Output Interface LAN
Standards and Certifications RoHS; CE Marking
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
Multimeters - 2154790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
View Details