Computer Network Accessories, Inc. Mini 3 1/2 Digit Digital Multimeter w/ 19 Ranges 603571

Description
Mini 3 1/2 digit digital multimeter with 19 ranges. Includes manual, test leads and battery. Features: Automatic polarity indication Voltage measurements: 500V AC and 500V DC max. Current measurements: 10A DC max. Resistance measurements: 2M Ohms Diode and transistor (hFE) test Specifications: DC voltage: Basic accuracy: +/- 0.5% (+/- 0.25% for 200mV range) Max. input: 500V AC voltage: 200/500V Basic accuracy: +/- 1.2% Frequency range: 45-450Hz Max. input: 500V DC current: 200µ/2,000µ/20m/200m /10A Basic accuracy: +/- 1.0% (+/- 2.0% for 10A range) Overload protection: 200mA 250V fuse (10A range is not fuse protected) Resistance: 200/2,000/20K/200K/2 ,000K Basic accuracy: +/- 0.8% (+/- 1.0% for 2,000K range) Overload protection: 220V RMS max. for 15 seconds Overrange: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 3 1/2 digits LCD display size: 1/2" Ranging mode: Manual Data-hold function: No Backlight: No Power supply: 12V battery (included) Auto power-off: No
Description
Mini 3 1/2 digit digital multimeter with 19 ranges. Includes manual, test leads and battery. Features: Automatic polarity indication Voltage measurements: 500V AC and 500V DC max. Current measurements: 10A DC max. Resistance measurements: 2M Ohms Diode and transistor (hFE) test Specifications: DC voltage: Basic accuracy: +/- 0.5% (+/- 0.25% for 200mV range) Max. input: 500V AC voltage: 200/500V Basic accuracy: +/- 1.2% Frequency range: 45-450Hz Max. input: 500V DC current: 200µ/2,000µ/20m/200m /10A Basic accuracy: +/- 1.0% (+/- 2.0% for 10A range) Overload protection: 200mA 250V fuse (10A range is not fuse protected) Resistance: 200/2,000/20K/200K/2 ,000K Basic accuracy: +/- 0.8% (+/- 1.0% for 2,000K range) Overload protection: 220V RMS max. for 15 seconds Overrange: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 3 1/2 digits LCD display size: 1/2" Ranging mode: Manual Data-hold function: No Backlight: No Power supply: 12V battery (included) Auto power-off: No

Suppliers

Company
Product
Description
Supplier Links
Mini 3 1/2 Digit Digital Multimeter w/ 19 Ranges - 603571 - Computer Network Accessories, Inc.
Dayton, OH, USA
Mini 3 1/2 Digit Digital Multimeter w/ 19 Ranges
603571
Mini 3 1/2 Digit Digital Multimeter w/ 19 Ranges 603571
Mini 3 1/2 digit digital multimeter with 19 ranges. Includes manual, test leads and battery. Features: Automatic polarity indication Voltage measurements: 500V AC and 500V DC max. Current measurements: 10A DC max. Resistance measurements: 2M Ohms Diode and transistor (hFE) test Specifications: DC voltage: Basic accuracy: +/- 0.5% (+/- 0.25% for 200mV range) Max. input: 500V AC voltage: 200/500V Basic accuracy: +/- 1.2% Frequency range: 45-450Hz Max. input: 500V DC current: 200µ/2,000µ/20m/200m /10A Basic accuracy: +/- 1.0% (+/- 2.0% for 10A range) Overload protection: 200mA 250V fuse (10A range is not fuse protected) Resistance: 200/2,000/20K/200K/2 ,000K Basic accuracy: +/- 0.8% (+/- 1.0% for 2,000K range) Overload protection: 220V RMS max. for 15 seconds Overrange: Yes Transistor test: Yes Diode test: Yes Low battery indication: Yes Max. display: 3 1/2 digits LCD display size: 1/2" Ranging mode: Manual Data-hold function: No Backlight: No Power supply: 12V battery (included) Auto power-off: No

Mini 3 1/2 digit digital multimeter with 19 ranges. Includes manual, test leads and battery.

  • Features:
    • Automatic polarity indication
    • Voltage measurements: 500V AC and 500V DC max.
    • Current measurements: 10A DC max.
    • Resistance measurements: 2M Ohms
    • Diode and transistor (hFE) test
  • Specifications:
    • DC voltage:
      • Basic accuracy: +/- 0.5% (+/- 0.25% for 200mV range)
      • Max. input: 500V
    • AC voltage: 200/500V
      • Basic accuracy: +/- 1.2%
      • Frequency range: 45-450Hz
      • Max. input: 500V
    • DC current: 200µ/2,000µ/20m/200m/10A
      • Basic accuracy: +/- 1.0% (+/- 2.0% for 10A range)
      • Overload protection: 200mA 250V fuse (10A range is not fuse protected)
    • Resistance: 200/2,000/20K/200K/2,000K
      • Basic accuracy: +/- 0.8% (+/- 1.0% for 2,000K range)
      • Overload protection: 220V RMS max. for 15 seconds
    • Overrange: Yes
    • Transistor test: Yes
    • Diode test: Yes
    • Low battery indication: Yes
    • Max. display: 3 1/2 digits
    • LCD display size: 1/2"
    • Ranging mode: Manual
    • Data-hold function: No
    • Backlight: No
    • Power supply: 12V battery (included)
    • Auto power-off: No
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Digital Multimeters
Product Number 603571
Product Name Mini 3 1/2 Digit Digital Multimeter w/ 19 Ranges
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 2707993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type DC
Resistance 0.4000 kohms
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details