QUALCOMM, Incorporated Mobile Processor Snapdargon 435

Description
The Qualcomm® Snapdragon™ 435 processor integrates X9 LTE with support for Cat 7 downlink speeds, up to 300 Mbps, and Cat 13 uplink speeds, up to 150 Mbps. With dual ISP and Qualcomm® Adreno™ 505 GPU integration, the Snapdragon 435 supports rich, high-quality camera images and stunning graphics with optimum speed and power efficiency. Snapdragon 435 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X9 LTE modem LTE Category LTE Category 13 (uplink) LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 100 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services VoLTE with SRVCC to 3G and 2G Voice over Wi-Fi (VoWiFi) with LTE call continuity HD and Ultra HD Voice (EVS) Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 1080p UI FPS Up to 60 FPS Audio Audio Technology Qualcomm® Fluence™ noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 505 GPU API Support OpenGL ES 3.1+ Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 800MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.1
Datasheet
Description
The Qualcomm® Snapdragon™ 435 processor integrates X9 LTE with support for Cat 7 downlink speeds, up to 300 Mbps, and Cat 13 uplink speeds, up to 150 Mbps. With dual ISP and Qualcomm® Adreno™ 505 GPU integration, the Snapdragon 435 supports rich, high-quality camera images and stunning graphics with optimum speed and power efficiency. Snapdragon 435 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X9 LTE modem LTE Category LTE Category 13 (uplink) LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 100 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services VoLTE with SRVCC to 3G and 2G Voice over Wi-Fi (VoWiFi) with LTE call continuity HD and Ultra HD Voice (EVS) Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 1080p UI FPS Up to 60 FPS Audio Audio Technology Qualcomm® Fluence™ noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 505 GPU API Support OpenGL ES 3.1+ Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 800MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdargon 435 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdargon 435
Mobile Processor Snapdargon 435
The Qualcomm® Snapdragon™ 435 processor integrates X9 LTE with support for Cat 7 downlink speeds, up to 300 Mbps, and Cat 13 uplink speeds, up to 150 Mbps. With dual ISP and Qualcomm® Adreno™ 505 GPU integration, the Snapdragon 435 supports rich, high-quality camera images and stunning graphics with optimum speed and power efficiency. Snapdragon 435 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X9 LTE modem LTE Category LTE Category 13 (uplink) LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 100 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services VoLTE with SRVCC to 3G and 2G Voice over Wi-Fi (VoWiFi) with LTE call continuity HD and Ultra HD Voice (EVS) Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 1080p UI FPS Up to 60 FPS Audio Audio Technology Qualcomm® Fluence™ noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 505 GPU API Support OpenGL ES 3.1+ Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 800MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.1

The Qualcomm® Snapdragon™ 435 processor integrates X9 LTE with support for Cat 7 downlink speeds, up to 300 Mbps, and Cat 13 uplink speeds, up to 150 Mbps. With dual ISP and Qualcomm® Adreno™ 505 GPU integration, the Snapdragon 435 supports rich, high-quality camera images and stunning graphics with optimum speed and power efficiency.

Snapdragon 435 Processor Specs

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X9 LTE modem

LTE Category

  • LTE Category 13 (uplink)
  • LTE Category 7 (downlink)

Downlink Features

  • 2x20 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • Qualcomm® Snapdragon™ Upload+
  • 2x20 MHz carrier aggregation
  • Up to 16-QAM

Peak Download Speed

  • 300 Mbps

Peak Upload Speed

  • 100 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Next-generation Calling Services

  • VoLTE with SRVCC to 3G and 2G
  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD and Ultra HD Voice (EVS)

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 433 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou
  • Galileo

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation
  • Pedestrian Navigation

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 21 MP camera

Image Sensor Processor

  • 2x Image Sensor Processor (ISP)

Video

Video Capture

  • Up to 1080p video capture @30 FPS

Video Playback

  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 1080p Full HD
  • 1920x1200
  • WUXGA

Maximum External Display Support

  • Up to 1080p

UI FPS

  • Up to 60 FPS

Audio

Audio Technology

  • Qualcomm® Fluence™ noise cancellation technology

CPU

CPU Clock Speed

  • Up to 1.4 GHz

CPU Cores

  • Octa-core CPU
  • 8x ARM Cortex A53

CPU Bit Architecture

  • 64-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 28 nm LP

GPU

GPU Name

  • Qualcomm® Adreno™ 505 GPU

API Support

  • OpenGL ES 3.1+

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 3.0 technology

Security Support

Security Features

  • Qualcomm® Content Protection
  • Qualcomm® Device Lock Authentication
  • Qualcomm® Processor Security

Memory

Memory Speed

  • 800MHz

Memory Type

  • LPDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 5.1
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdargon 435
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded Microcontroller MCU - 685-A2C02235000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers