The Qualcomm® Snapdragon™ 616 processor combines a fast and powerful octa-core CPU with integrated Snapdragon X5 LTE and full 1080p support for the optimal balance of performance and power.
Snapdragon 616 Processor Specs
Cellular Modem
Modem Name
Qualcomm® Snapdragon™ X5 LTE modem
LTE Category
LTE Category 4 (downlink)
Downlink Features
1x20 MHz downlink
Up to 64-QAM
Uplink Features
1x20 MHz
Up to 16-QAM
Peak Download Speed
150 Mbps
Peak Upload Speed
50 Mbps
Supported Cellular Technologies
LTE FDD
LTE TDD
LTE Broadcast
WCDMA (DC-HSDPA, DC-HSUPA)
TD-SCDMA
CDMA 1x
EV-DO
GSM/EDGE
Multi SIM
LTE Dual SIM
Next-generation Calling Services
Voice over Wi-Fi (VoWiFi) with LTE call continuity
HD Voice over 3G and VoLTE
Wi-Fi
Wi-Fi Standards
802.11ac Wave 2
802.11n
802.11a/b/g
Wi-Fi Spectral Bands
2.4 GHz
5 GHz
Peak Speed
433 Mbps
Channel Utilization
20/40/80 MHz
MIMO Configuration
1x1 (1-stream)
Peak QAM
256 QAM
Wi-Fi Features
MU-MIMO
Integrated baseband
Bluetooth
Bluetooth Version
Bluetooth 4.0
Location
Satellite Systems Support
GPS
GLONASS
Beidou
Global Emergency Services Support
Assisted GPS
OTDOA (LTE-based positioning)
Advanced Location Features
Low Power Geofencing and Tracking
NFC
Near Field Communications
Supported
RF
RFFE
Qualcomm® RF360™ front-end solution
USB
USB Version
USB 2.0
Camera
Megapixel Support
Up to 21 MP camera
Video
Video Capture
Up to 1080p video capture @30 FPS
Video Playback
Up to 1080p video playback
Codec Support
H.264 (AVC)
H.265 (HEVC)
Display
Maximum On-Device Display Support
2560x1600
Quad HD
WQXGA
CPU
CPU Clock Speed
Up to 1.7 GHz
CPU Cores
Octa-core CPU
8x ARM Cortex A53
CPU Bit Architecture
64-bit
DSP
DSP Technology
Qualcomm® Hexagon™ DSP
Process
Process Technology
28 nm LP
GPU
GPU Name
Qualcomm® Adreno™ 405 GPU
API Support
OpenGL ES 3.1
Charging
Qualcomm® Quick Charge™ Support
Qualcomm® Quick Charge™ 2.0 technology
Security Support
Security Features
Qualcomm® Processor Security
Qualcomm® Content Protection
Memory
Memory Speed
800MHz
Memory Type
LPDDR3
Storage
SD
SD 3.0 (UHS-I)
eMMC
eMMC 4.51
The Qualcomm® Snapdragon™ 616 processor combines a fast and powerful octa-core CPU with integrated Snapdragon X5 LTE and full 1080p support for the optimal balance of performance and power.
Snapdragon 616 Processor Specs
Cellular Modem
Modem Name
- Qualcomm® Snapdragon™ X5 LTE modem
LTE Category
- LTE Category 4 (downlink)
Downlink Features
- 1x20 MHz downlink
- Up to 64-QAM
Uplink Features
Peak Download Speed
Peak Upload Speed
Supported Cellular Technologies
- LTE FDD
- LTE TDD
- LTE Broadcast
- WCDMA (DC-HSDPA, DC-HSUPA)
- TD-SCDMA
- CDMA 1x
- EV-DO
- GSM/EDGE
Multi SIM
Next-generation Calling Services
- Voice over Wi-Fi (VoWiFi) with LTE call continuity
- HD Voice over 3G and VoLTE
Wi-Fi
Wi-Fi Standards
- 802.11ac Wave 2
- 802.11n
- 802.11a/b/g
Wi-Fi Spectral Bands
Peak Speed
Channel Utilization
MIMO Configuration
Peak QAM
Wi-Fi Features
- MU-MIMO
- Integrated baseband
Bluetooth
Bluetooth Version
Location
Satellite Systems Support
Global Emergency Services Support
- Assisted GPS
- OTDOA (LTE-based positioning)
Advanced Location Features
- Low Power Geofencing and Tracking
NFC
Near Field Communications
RF
RFFE
- Qualcomm® RF360™ front-end solution
USB
USB Version
Camera
Megapixel Support
Video
Video Capture
- Up to 1080p video capture @30 FPS
Video Playback
- Up to 1080p video playback
Codec Support
Display
Maximum On-Device Display Support
CPU
CPU Clock Speed
CPU Cores
- Octa-core CPU
- 8x ARM Cortex A53
CPU Bit Architecture
DSP
DSP Technology
Process
Process Technology
GPU
GPU Name
- Qualcomm® Adreno™ 405 GPU
API Support
Charging
Qualcomm® Quick Charge™ Support
- Qualcomm® Quick Charge™ 2.0 technology
Security Support
Security Features
- Qualcomm® Processor Security
- Qualcomm® Content Protection
Memory
Memory Speed
Memory Type
Storage
SD
eMMC