QUALCOMM, Incorporated Mobile Processor Snapdragon 410

Description
Designed with both 32-bit and 64-bit CPU support, the Qualcomm® Snapdragon™ 410 processor supports both multi-SIM multimode 4G LTE for worldwide smartphones and versatile power efficiency for embedded applications. Snapdragon 410 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Downlink Features 1x20 MHz downlink Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11n Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 13.5 MP camera Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 720p CPU CPU Clock Speed Up to 1.2 GHz CPU Cores Quad-core CPU 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 306 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 533 MHz Memory Type LPDDR2 LPDDR3 non-POP Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.51
Datasheet
Description
Designed with both 32-bit and 64-bit CPU support, the Qualcomm® Snapdragon™ 410 processor supports both multi-SIM multimode 4G LTE for worldwide smartphones and versatile power efficiency for embedded applications. Snapdragon 410 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Downlink Features 1x20 MHz downlink Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11n Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 13.5 MP camera Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 720p CPU CPU Clock Speed Up to 1.2 GHz CPU Cores Quad-core CPU 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 306 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 533 MHz Memory Type LPDDR2 LPDDR3 non-POP Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 410 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 410
Mobile Processor Snapdragon 410
Designed with both 32-bit and 64-bit CPU support, the Qualcomm® Snapdragon™ 410 processor supports both multi-SIM multimode 4G LTE for worldwide smartphones and versatile power efficiency for embedded applications. Snapdragon 410 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Downlink Features 1x20 MHz downlink Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11n Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 13.5 MP camera Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 720p CPU CPU Clock Speed Up to 1.2 GHz CPU Cores Quad-core CPU 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 306 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 533 MHz Memory Type LPDDR2 LPDDR3 non-POP Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.51

Designed with both 32-bit and 64-bit CPU support, the Qualcomm® Snapdragon™ 410 processor supports both multi-SIM multimode 4G LTE for worldwide smartphones and versatile power efficiency for embedded applications.

Snapdragon 410 Processor Specs

Cellular Modem

LTE Category

  • LTE Category 4 (downlink)

Downlink Features

  • 1x20 MHz downlink
  • Up to 64-QAM

Uplink Features

  • 1x20 MHz
  • Up to 16-QAM

Peak Download Speed

  • 150 Mbps

Peak Upload Speed

  • 50 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Next-generation Calling Services

  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11n

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 13.5 MP camera

Video

Video Capture

  • Up to 1080p video capture @30 FPS

Video Playback

  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 1080p Full HD
  • 1920x1200
  • WUXGA

Maximum External Display Support

  • Up to 720p

CPU

CPU Clock Speed

  • Up to 1.2 GHz

CPU Cores

  • Quad-core CPU
  • 4x ARM Cortex A53

CPU Bit Architecture

  • 64-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP

Process

Process Technology

  • 28 nm LP

GPU

GPU Name

  • Qualcomm® Adreno™ 306 GPU

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 2.0 technology

Memory

Memory Speed

  • 533 MHz

Memory Type

  • LPDDR2
  • LPDDR3
  • non-POP

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 4.51
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 410
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details