QUALCOMM, Incorporated Mobile Processor Snapdragon 808

Description
The Qualcomm® Snapdragon™ 808 processor with X10 LTE is designed for advanced, connected mobile experiences. X10 LTE is capable of download speeds of up to 450 Mbps1, which make it easy to stream 4K Ultra HD video and share top-quality digital photos. A 64-bit hexa-core processor means your processor can handle the most demanding tasks with battery life to spare. Snapdragon 808 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X10 LTE modem LTE Category LTE Category 9 Downlink Features 3x20 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 450 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Active (DSDA) LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 2560x1600 Quad HD WQXGA Maximum External Display Support Up to 4K CPU CPU Clock Speed Up to 2.0 GHz CPU Cores Hexa-core CPU 2x ARM Cortex A57 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 20 nm GPU GPU Name Qualcomm® Adreno™ 418 GPU API Support OpenGL ES 3.1 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Processor Security Memory Memory Speed 933MHz Memory Type Dual-Channel LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.0
Datasheet
Description
The Qualcomm® Snapdragon™ 808 processor with X10 LTE is designed for advanced, connected mobile experiences. X10 LTE is capable of download speeds of up to 450 Mbps1, which make it easy to stream 4K Ultra HD video and share top-quality digital photos. A 64-bit hexa-core processor means your processor can handle the most demanding tasks with battery life to spare. Snapdragon 808 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X10 LTE modem LTE Category LTE Category 9 Downlink Features 3x20 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 450 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Active (DSDA) LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 2560x1600 Quad HD WQXGA Maximum External Display Support Up to 4K CPU CPU Clock Speed Up to 2.0 GHz CPU Cores Hexa-core CPU 2x ARM Cortex A57 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 20 nm GPU GPU Name Qualcomm® Adreno™ 418 GPU API Support OpenGL ES 3.1 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Processor Security Memory Memory Speed 933MHz Memory Type Dual-Channel LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 808 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 808
Mobile Processor Snapdragon 808
The Qualcomm® Snapdragon™ 808 processor with X10 LTE is designed for advanced, connected mobile experiences. X10 LTE is capable of download speeds of up to 450 Mbps1, which make it easy to stream 4K Ultra HD video and share top-quality digital photos. A 64-bit hexa-core processor means your processor can handle the most demanding tasks with battery life to spare. Snapdragon 808 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X10 LTE modem LTE Category LTE Category 9 Downlink Features 3x20 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 450 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Active (DSDA) LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 2560x1600 Quad HD WQXGA Maximum External Display Support Up to 4K CPU CPU Clock Speed Up to 2.0 GHz CPU Cores Hexa-core CPU 2x ARM Cortex A57 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 20 nm GPU GPU Name Qualcomm® Adreno™ 418 GPU API Support OpenGL ES 3.1 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Processor Security Memory Memory Speed 933MHz Memory Type Dual-Channel LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.0

The Qualcomm® Snapdragon™ 808 processor with X10 LTE is designed for advanced, connected mobile experiences. X10 LTE is capable of download speeds of up to 450 Mbps1, which make it easy to stream 4K Ultra HD video and share top-quality digital photos. A 64-bit hexa-core processor means your processor can handle the most demanding tasks with battery life to spare.

Snapdragon 808 Processor Specs

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X10 LTE modem

LTE Category

  • LTE Category 9

Downlink Features

  • 3x20 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • 1x20 MHz
  • Up to 16-QAM

Peak Download Speed

  • 450 Mbps

Peak Upload Speed

  • 50 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM Dual Active (DSDA)
  • LTE Dual SIM Dual Standby (DSDS)

Next-generation Calling Services

  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 867 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 2x2 (2-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation
  • Pedestrian Navigation

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 3.0
  • USB 2.0

Camera

Megapixel Support

  • Up to 21 MP camera

Image Sensor Processor

  • 2x Image Sensor Processor (ISP)

Video

Video Capture

  • Up to 4K Ultra HD video capture @ 30FPS

Video Playback

  • Up to 4K Ultra HD video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 2560x1600
  • Quad HD
  • WQXGA

Maximum External Display Support

  • Up to 4K

CPU

CPU Clock Speed

  • Up to 2.0 GHz

CPU Cores

  • Hexa-core CPU
  • 2x ARM Cortex A57
  • 4x ARM Cortex A53

CPU Bit Architecture

  • 64-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 20 nm

GPU

GPU Name

  • Qualcomm® Adreno™ 418 GPU

API Support

  • OpenGL ES 3.1

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 2.0 technology

Security Support

Security Features

  • Qualcomm® Content Protection
  • Qualcomm® Processor Security

Memory

Memory Speed

  • 933MHz

Memory Type

  • Dual-Channel
  • LPDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 5.0
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 808
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers