QUALCOMM, Incorporated Mobile Processor Snapdragon 208

Description
The Qualcomm® Snapdragon™ 208 processor supports 3G connectivity and a diverse set of features, including Qualcomm® Quick Charge™ 2.0 fast charging technology and 720p video capture and playback. Snapdragon 208 Processor Specs Cellular Modem Peak Download Speed 42 Mbps Supported Cellular Technologies WCDMA (3C-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz Peak Speed 150 Mbps Channel Utilization 20/40 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 5 MP camera Video Video Capture Up to 720p video capture Video Playback Up to 720p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 540p 960x540 qHD CPU CPU Clock Speed Up to 1.1 GHz CPU Cores Dual-core CPU 2x ARM Cortex A7 CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 304 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 400MHz Memory Type LPDDR2 LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.51
Datasheet
Description
The Qualcomm® Snapdragon™ 208 processor supports 3G connectivity and a diverse set of features, including Qualcomm® Quick Charge™ 2.0 fast charging technology and 720p video capture and playback. Snapdragon 208 Processor Specs Cellular Modem Peak Download Speed 42 Mbps Supported Cellular Technologies WCDMA (3C-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz Peak Speed 150 Mbps Channel Utilization 20/40 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 5 MP camera Video Video Capture Up to 720p video capture Video Playback Up to 720p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 540p 960x540 qHD CPU CPU Clock Speed Up to 1.1 GHz CPU Cores Dual-core CPU 2x ARM Cortex A7 CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 304 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 400MHz Memory Type LPDDR2 LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 208 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 208
Mobile Processor Snapdragon 208
The Qualcomm® Snapdragon™ 208 processor supports 3G connectivity and a diverse set of features, including Qualcomm® Quick Charge™ 2.0 fast charging technology and 720p video capture and playback. Snapdragon 208 Processor Specs Cellular Modem Peak Download Speed 42 Mbps Supported Cellular Technologies WCDMA (3C-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz Peak Speed 150 Mbps Channel Utilization 20/40 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 5 MP camera Video Video Capture Up to 720p video capture Video Playback Up to 720p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 540p 960x540 qHD CPU CPU Clock Speed Up to 1.1 GHz CPU Cores Dual-core CPU 2x ARM Cortex A7 CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 304 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 400MHz Memory Type LPDDR2 LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.51

The Qualcomm® Snapdragon™ 208 processor supports 3G connectivity and a diverse set of features, including Qualcomm® Quick Charge™ 2.0 fast charging technology and 720p video capture and playback.

Snapdragon 208 Processor Specs

Cellular Modem

Peak Download Speed

  • 42 Mbps

Supported Cellular Technologies

  • WCDMA (3C-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Wi-Fi

Wi-Fi Standards

  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz

Peak Speed

  • 150 Mbps

Channel Utilization

  • 20/40 MHz

MIMO Configuration

  • 1x1 (1-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 5 MP camera

Video

Video Capture

  • Up to 720p video capture

Video Playback

  • Up to 720p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 540p
  • 960x540
  • qHD

CPU

CPU Clock Speed

  • Up to 1.1 GHz

CPU Cores

  • Dual-core CPU
  • 2x ARM Cortex A7

CPU Bit Architecture

  • 32-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP

Process

Process Technology

  • 28 nm LP

GPU

GPU Name

  • Qualcomm® Adreno™ 304 GPU

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 2.0 technology

Memory

Memory Speed

  • 400MHz

Memory Type

  • LPDDR2
  • LPDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 4.51
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 208
Product Name Mobile Processor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details