QUALCOMM, Incorporated Mobile Processor Snapdragon 821

Description
As one of the most cutting-edge mobile processors ever created, the Qualcomm® Snapdragon™ 821 processor with X12 LTE builds on the momentum of our Snapdragon 820 processor. It is designed to support superior connectivity, graphics, photography, power and battery efficiency and helps set a new bar for smartphones, tablets, mobile virtual reality (VR) head-mounted displays and more. Snapdragon 821 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X12 LTE modem LTE Category LTE Category 13 (uplink) LTE Category 12 (downlink) Downlink Features 3x20 MHz carrier aggregation Up to 256-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 64-QAM Peak Download Speed 600 Mbps Peak Upload Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE-U LWA LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ad 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz 60 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Multi-gigabit Wi-Fi Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 28 MP camera Image Sensor Processor Qualcomm Spectra™ image sensor processor 2x Image Sensor Processor (ISP) 14-bit Dual Phase Detection Autofocus (PDAF) Qualcomm® Clear Sight™ camera features Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 4K Ultra HD 3840x2160 Maximum External Display Support Up to 4K Audio Audio Technology Qualcomm Aqstic™ audio technology Qualcomm Aqstic™ audio codec playback support Dynamic range: 130dB THD+N: -109dB PCM up to 192kHz/24bit Dual oscillator support (44.1kHz/48kHz) Qualcomm Aqstic™ power consumption Playback: 26mW for high performance mode, 6.6mW for low power mode Low power voice activation: 0.65mA Qualcomm Aqstic™ audio codec recording support Dynamic range: 109dB THD+N: -103dB Sampling: Up to 192kHz/24bit Qualcomm Aqstic™ speaker amplifier output power Up to 4W output power Speaker Protection CPU CPU Clock Speed Up to 2.4 GHz CPU Cores Quad-core CPU 4x Qualcomm® Kryo™ CPU CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ 680 DSP Qualcomm All-Ways Aware™ technology Process Process Technology 14 nm GPU GPU Name Qualcomm® Adreno™ 530 GPU API Support OpenGL ES 3.2 OpenCL 2.0 full Vulkan 1.0 DX11.2 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Qualcomm® WiPower™ Support Qualcomm® WiPower™ wireless charging Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Fingerprint Sensors Qualcomm® Mobile Security Qualcomm® Processor Security Malware Protection Memory Memory Speed 1866MHz Memory Type Dual-Channel LPDDR4 Storage UFS UFS 2.0 SD SD 3.0 (UHS-I) eMMC eMMC 5.1
Datasheet
Description
As one of the most cutting-edge mobile processors ever created, the Qualcomm® Snapdragon™ 821 processor with X12 LTE builds on the momentum of our Snapdragon 820 processor. It is designed to support superior connectivity, graphics, photography, power and battery efficiency and helps set a new bar for smartphones, tablets, mobile virtual reality (VR) head-mounted displays and more. Snapdragon 821 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X12 LTE modem LTE Category LTE Category 13 (uplink) LTE Category 12 (downlink) Downlink Features 3x20 MHz carrier aggregation Up to 256-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 64-QAM Peak Download Speed 600 Mbps Peak Upload Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE-U LWA LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ad 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz 60 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Multi-gigabit Wi-Fi Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 28 MP camera Image Sensor Processor Qualcomm Spectra™ image sensor processor 2x Image Sensor Processor (ISP) 14-bit Dual Phase Detection Autofocus (PDAF) Qualcomm® Clear Sight™ camera features Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 4K Ultra HD 3840x2160 Maximum External Display Support Up to 4K Audio Audio Technology Qualcomm Aqstic™ audio technology Qualcomm Aqstic™ audio codec playback support Dynamic range: 130dB THD+N: -109dB PCM up to 192kHz/24bit Dual oscillator support (44.1kHz/48kHz) Qualcomm Aqstic™ power consumption Playback: 26mW for high performance mode, 6.6mW for low power mode Low power voice activation: 0.65mA Qualcomm Aqstic™ audio codec recording support Dynamic range: 109dB THD+N: -103dB Sampling: Up to 192kHz/24bit Qualcomm Aqstic™ speaker amplifier output power Up to 4W output power Speaker Protection CPU CPU Clock Speed Up to 2.4 GHz CPU Cores Quad-core CPU 4x Qualcomm® Kryo™ CPU CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ 680 DSP Qualcomm All-Ways Aware™ technology Process Process Technology 14 nm GPU GPU Name Qualcomm® Adreno™ 530 GPU API Support OpenGL ES 3.2 OpenCL 2.0 full Vulkan 1.0 DX11.2 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Qualcomm® WiPower™ Support Qualcomm® WiPower™ wireless charging Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Fingerprint Sensors Qualcomm® Mobile Security Qualcomm® Processor Security Malware Protection Memory Memory Speed 1866MHz Memory Type Dual-Channel LPDDR4 Storage UFS UFS 2.0 SD SD 3.0 (UHS-I) eMMC eMMC 5.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 821 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 821
Mobile Processor Snapdragon 821
As one of the most cutting-edge mobile processors ever created, the Qualcomm® Snapdragon™ 821 processor with X12 LTE builds on the momentum of our Snapdragon 820 processor. It is designed to support superior connectivity, graphics, photography, power and battery efficiency and helps set a new bar for smartphones, tablets, mobile virtual reality (VR) head-mounted displays and more. Snapdragon 821 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X12 LTE modem LTE Category LTE Category 13 (uplink) LTE Category 12 (downlink) Downlink Features 3x20 MHz carrier aggregation Up to 256-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 64-QAM Peak Download Speed 600 Mbps Peak Upload Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE-U LWA LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ad 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz 60 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Multi-gigabit Wi-Fi Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 28 MP camera Image Sensor Processor Qualcomm Spectra™ image sensor processor 2x Image Sensor Processor (ISP) 14-bit Dual Phase Detection Autofocus (PDAF) Qualcomm® Clear Sight™ camera features Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 4K Ultra HD 3840x2160 Maximum External Display Support Up to 4K Audio Audio Technology Qualcomm Aqstic™ audio technology Qualcomm Aqstic™ audio codec playback support Dynamic range: 130dB THD+N: -109dB PCM up to 192kHz/24bit Dual oscillator support (44.1kHz/48kHz) Qualcomm Aqstic™ power consumption Playback: 26mW for high performance mode, 6.6mW for low power mode Low power voice activation: 0.65mA Qualcomm Aqstic™ audio codec recording support Dynamic range: 109dB THD+N: -103dB Sampling: Up to 192kHz/24bit Qualcomm Aqstic™ speaker amplifier output power Up to 4W output power Speaker Protection CPU CPU Clock Speed Up to 2.4 GHz CPU Cores Quad-core CPU 4x Qualcomm® Kryo™ CPU CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ 680 DSP Qualcomm All-Ways Aware™ technology Process Process Technology 14 nm GPU GPU Name Qualcomm® Adreno™ 530 GPU API Support OpenGL ES 3.2 OpenCL 2.0 full Vulkan 1.0 DX11.2 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Qualcomm® WiPower™ Support Qualcomm® WiPower™ wireless charging Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Fingerprint Sensors Qualcomm® Mobile Security Qualcomm® Processor Security Malware Protection Memory Memory Speed 1866MHz Memory Type Dual-Channel LPDDR4 Storage UFS UFS 2.0 SD SD 3.0 (UHS-I) eMMC eMMC 5.1

As one of the most cutting-edge mobile processors ever created, the Qualcomm® Snapdragon™ 821 processor with X12 LTE builds on the momentum of our Snapdragon 820 processor. It is designed to support superior connectivity, graphics, photography, power and battery efficiency and helps set a new bar for smartphones, tablets, mobile virtual reality (VR) head-mounted displays and more.

Snapdragon 821 Processor Specs

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X12 LTE modem

LTE Category

  • LTE Category 13 (uplink)
  • LTE Category 12 (downlink)

Downlink Features

  • 3x20 MHz carrier aggregation
  • Up to 256-QAM

Uplink Features

  • Qualcomm® Snapdragon™ Upload+
  • 2x20 MHz carrier aggregation
  • Up to 64-QAM

Peak Download Speed

  • 600 Mbps

Peak Upload Speed

  • 150 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE-U
  • LWA
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM Dual Standby (DSDS)

Next-generation Calling Services

  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11ad
  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz
  • 60 GHz

Peak Speed

  • 867 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 2x2 (2-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • Multi-gigabit Wi-Fi

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou
  • Galileo

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation
  • Pedestrian Navigation

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 3.0
  • USB 2.0

Camera

Megapixel Support

  • Up to 28 MP camera

Image Sensor Processor

  • Qualcomm Spectra™ image sensor processor
  • 2x Image Sensor Processor (ISP)
  • 14-bit
  • Dual Phase Detection Autofocus (PDAF)
  • Qualcomm® Clear Sight™ camera features

Video

Video Capture

  • Up to 4K Ultra HD video capture @ 30FPS

Video Playback

  • Up to 4K Ultra HD video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 4K Ultra HD
  • 3840x2160

Maximum External Display Support

  • Up to 4K

Audio

Audio Technology

  • Qualcomm Aqstic™ audio technology

Qualcomm Aqstic™ audio codec playback support

  • Dynamic range: 130dB
  • THD+N: -109dB
  • PCM up to 192kHz/24bit
  • Dual oscillator support (44.1kHz/48kHz)

Qualcomm Aqstic™ power consumption

  • Playback: 26mW for high performance mode, 6.6mW for low power mode
  • Low power voice activation: 0.65mA

Qualcomm Aqstic™ audio codec recording support

  • Dynamic range: 109dB
  • THD+N: -103dB
  • Sampling: Up to 192kHz/24bit

Qualcomm Aqstic™ speaker amplifier output power

  • Up to 4W output power
  • Speaker Protection

CPU

CPU Clock Speed

  • Up to 2.4 GHz

CPU Cores

  • Quad-core CPU
  • 4x Qualcomm® Kryo™ CPU

CPU Bit Architecture

  • 64-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ 680 DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 14 nm

GPU

GPU Name

  • Qualcomm® Adreno™ 530 GPU

API Support

  • OpenGL ES 3.2
  • OpenCL 2.0 full
  • Vulkan 1.0
  • DX11.2

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 3.0 technology

Qualcomm® WiPower™ Support

  • Qualcomm® WiPower™ wireless charging

Security Support

Security Features

  • Qualcomm® Content Protection
  • Qualcomm® Device Lock Authentication
  • Qualcomm® Fingerprint Sensors
  • Qualcomm® Mobile Security
  • Qualcomm® Processor Security
  • Malware Protection

Memory

Memory Speed

  • 1866MHz

Memory Type

  • Dual-Channel
  • LPDDR4

Storage

UFS

  • UFS 2.0

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 5.1
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 821
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - A2C00979801 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers