QUALCOMM, Incorporated Mobile Processor Snapdragon 805

Description
The Qualcomm® Snapdragon™ 805 processor, with quad custom Krait CPUs, is designed to enable end-to-end 4K Ultra HD, with 4K video capture, 4K video playback on device, and 4K video output alongside outstanding battery life and processing efficiency. Snapdragon 805 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X7 LTE modem LTE Category LTE Category 6 Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Active (DSDA) LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 55 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 4K Ultra HD 3840x2160 Maximum External Display Support Up to 4K CPU CPU Clock Speed Up to 2.7 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 450 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm HPm GPU GPU Name Qualcomm® Adreno™ 420 GPU API Support OpenGL ES 3.1 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 800MHz Memory Type Dual-Channel LPDDR3 Storage UFS UFS Gear2 2L SD SD 3.0 (UHS-I) eMMC eMMC 5.0 SATA SATA3
Datasheet
Description
The Qualcomm® Snapdragon™ 805 processor, with quad custom Krait CPUs, is designed to enable end-to-end 4K Ultra HD, with 4K video capture, 4K video playback on device, and 4K video output alongside outstanding battery life and processing efficiency. Snapdragon 805 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X7 LTE modem LTE Category LTE Category 6 Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Active (DSDA) LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 55 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 4K Ultra HD 3840x2160 Maximum External Display Support Up to 4K CPU CPU Clock Speed Up to 2.7 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 450 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm HPm GPU GPU Name Qualcomm® Adreno™ 420 GPU API Support OpenGL ES 3.1 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 800MHz Memory Type Dual-Channel LPDDR3 Storage UFS UFS Gear2 2L SD SD 3.0 (UHS-I) eMMC eMMC 5.0 SATA SATA3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 805 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 805
Mobile Processor Snapdragon 805
The Qualcomm® Snapdragon™ 805 processor, with quad custom Krait CPUs, is designed to enable end-to-end 4K Ultra HD, with 4K video capture, 4K video playback on device, and 4K video output alongside outstanding battery life and processing efficiency. Snapdragon 805 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X7 LTE modem LTE Category LTE Category 6 Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Active (DSDA) LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 55 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 4K Ultra HD 3840x2160 Maximum External Display Support Up to 4K CPU CPU Clock Speed Up to 2.7 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 450 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm HPm GPU GPU Name Qualcomm® Adreno™ 420 GPU API Support OpenGL ES 3.1 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 800MHz Memory Type Dual-Channel LPDDR3 Storage UFS UFS Gear2 2L SD SD 3.0 (UHS-I) eMMC eMMC 5.0 SATA SATA3

The Qualcomm® Snapdragon™ 805 processor, with quad custom Krait CPUs, is designed to enable end-to-end 4K Ultra HD, with 4K video capture, 4K video playback on device, and 4K video output alongside outstanding battery life and processing efficiency.

Snapdragon 805 Processor Specs

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X7 LTE modem

LTE Category

  • LTE Category 6

Downlink Features

  • 2x20 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • 1x20 MHz
  • Up to 16-QAM

Peak Download Speed

  • 300 Mbps

Peak Upload Speed

  • 50 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM Dual Active (DSDA)
  • LTE Dual SIM Dual Standby (DSDS)

Next-generation Calling Services

  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 867 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 2x2 (2-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation
  • Pedestrian Navigation

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 3.0
  • USB 2.0

Camera

Megapixel Support

  • Up to 55 MP camera

Image Sensor Processor

  • 2x Image Sensor Processor (ISP)

Video

Video Capture

  • Up to 4K Ultra HD video capture @ 30FPS

Video Playback

  • Up to 4K Ultra HD video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 4K Ultra HD
  • 3840x2160

Maximum External Display Support

  • Up to 4K

CPU

CPU Clock Speed

  • Up to 2.7 GHz

CPU Cores

  • Quad-core CPU
  • 4x Qualcomm® Krait™ 450 CPU

CPU Bit Architecture

  • 32-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 28 nm HPm

GPU

GPU Name

  • Qualcomm® Adreno™ 420 GPU

API Support

  • OpenGL ES 3.1

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 2.0 technology

Memory

Memory Speed

  • 800MHz

Memory Type

  • Dual-Channel
  • LPDDR3

Storage

UFS

  • UFS Gear2 2L

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 5.0

SATA

  • SATA3
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 805
Product Name Mobile Processor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers