QUALCOMM, Incorporated Mobile Processor Snapdragon 430

Description
The Qualcomm® Snapdragon™ 430 processor offers a rich feature set for high-volume smartphones. Integrated X6 LTE, cutting-edge camera technology with dual-Image Signal processors, and a next-generation Qualcomm® Adreno™ 505 GPU mean Snapdragon 430 supports fast downloads and uploads, stunning graphics and photos with battery life to spare. Snapdragon 430 Processor Specs Compare all processors Cellular Modem Modem Name Qualcomm® Snapdragon™ X6 LTE modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 64-QAM Peak Download Speed 150 Mbps Peak Upload Speed 75 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 1080p Audio Audio Technology Qualcomm® Fluence™ HD noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 505 GPU API Support OpenGL ES 3.1+ Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 800MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.1
Datasheet
Description
The Qualcomm® Snapdragon™ 430 processor offers a rich feature set for high-volume smartphones. Integrated X6 LTE, cutting-edge camera technology with dual-Image Signal processors, and a next-generation Qualcomm® Adreno™ 505 GPU mean Snapdragon 430 supports fast downloads and uploads, stunning graphics and photos with battery life to spare. Snapdragon 430 Processor Specs Compare all processors Cellular Modem Modem Name Qualcomm® Snapdragon™ X6 LTE modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 64-QAM Peak Download Speed 150 Mbps Peak Upload Speed 75 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 1080p Audio Audio Technology Qualcomm® Fluence™ HD noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 505 GPU API Support OpenGL ES 3.1+ Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 800MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 430 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 430
Mobile Processor Snapdragon 430
The Qualcomm® Snapdragon™ 430 processor offers a rich feature set for high-volume smartphones. Integrated X6 LTE, cutting-edge camera technology with dual-Image Signal processors, and a next-generation Qualcomm® Adreno™ 505 GPU mean Snapdragon 430 supports fast downloads and uploads, stunning graphics and photos with battery life to spare. Snapdragon 430 Processor Specs Compare all processors Cellular Modem Modem Name Qualcomm® Snapdragon™ X6 LTE modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 64-QAM Peak Download Speed 150 Mbps Peak Upload Speed 75 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1920x1200 WUXGA Maximum External Display Support Up to 1080p Audio Audio Technology Qualcomm® Fluence™ HD noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 505 GPU API Support OpenGL ES 3.1+ Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 800MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.1

The Qualcomm® Snapdragon™ 430 processor offers a rich feature set for high-volume smartphones. Integrated X6 LTE, cutting-edge camera technology with dual-Image Signal processors, and a next-generation Qualcomm® Adreno™ 505 GPU mean Snapdragon 430 supports fast downloads and uploads, stunning graphics and photos with battery life to spare.

Snapdragon 430 Processor Specs

Compare all processors

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X6 LTE modem

LTE Category

  • LTE Category 4 (downlink)

Downlink Features

  • 2x10 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • 1x20 MHz
  • Up to 64-QAM

Peak Download Speed

  • 150 Mbps

Peak Upload Speed

  • 75 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Next-generation Calling Services

  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 433 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 21 MP camera

Image Sensor Processor

  • 2x Image Sensor Processor (ISP)

Video

Video Capture

  • Up to 1080p video capture @30 FPS

Video Playback

  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 1080p Full HD
  • 1920x1200
  • WUXGA

Maximum External Display Support

  • Up to 1080p

Audio

Audio Technology

  • Qualcomm® Fluence™ HD noise cancellation technology

CPU

CPU Clock Speed

  • Up to 1.4 GHz

CPU Cores

  • Octa-core CPU
  • 8x ARM Cortex A53

CPU Bit Architecture

  • 64-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 28 nm LP

GPU

GPU Name

  • Qualcomm® Adreno™ 505 GPU

API Support

  • OpenGL ES 3.1+

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 3.0 technology

Security Support

Security Features

  • Qualcomm® Content Protection
  • Qualcomm® Device Lock Authentication
  • Qualcomm® Processor Security

Memory

Memory Speed

  • 800MHz

Memory Type

  • LPDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 5.1
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 430
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CILMCAKNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers