QUALCOMM, Incorporated Mobile Processor Snapdragon 400

Description
Optimized to meet the unique power and size requirements of wearable devices, the Snapdragon 400 processor is designed to balance power and performance, and to deliver the features, 4G LTE connectivity and battery life that consumers expect in their mobile devices. Snapdragon 400 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Peak Download Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSPA+) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 150 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.0 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 13.5 MP camera Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1920x1200 WUXGA Maximum External Display Support Up to 1080p CPU CPU Clock Speed Up to 1.7 GHz OR Up to 1.6 GHz CPU Cores OR Quad-core CPU 2x Qualcomm® Krait™ 300 CPU Dual-core CPU 4x ARM Cortex A7 CPU Bit Architecture 32-bit GPU GPU Name Qualcomm® Adreno™ 306 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 533 MHz Memory Type LPDDR2 LPDDR3 non-POP Storage SD SD 3.0 (SDCC) eMMC eMMC 4.51
Datasheet
Description
Optimized to meet the unique power and size requirements of wearable devices, the Snapdragon 400 processor is designed to balance power and performance, and to deliver the features, 4G LTE connectivity and battery life that consumers expect in their mobile devices. Snapdragon 400 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Peak Download Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSPA+) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 150 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.0 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 13.5 MP camera Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1920x1200 WUXGA Maximum External Display Support Up to 1080p CPU CPU Clock Speed Up to 1.7 GHz OR Up to 1.6 GHz CPU Cores OR Quad-core CPU 2x Qualcomm® Krait™ 300 CPU Dual-core CPU 4x ARM Cortex A7 CPU Bit Architecture 32-bit GPU GPU Name Qualcomm® Adreno™ 306 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 533 MHz Memory Type LPDDR2 LPDDR3 non-POP Storage SD SD 3.0 (SDCC) eMMC eMMC 4.51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 400 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 400
Mobile Processor Snapdragon 400
Optimized to meet the unique power and size requirements of wearable devices, the Snapdragon 400 processor is designed to balance power and performance, and to deliver the features, 4G LTE connectivity and battery life that consumers expect in their mobile devices. Snapdragon 400 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Peak Download Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSPA+) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 150 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.0 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 13.5 MP camera Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1920x1200 WUXGA Maximum External Display Support Up to 1080p CPU CPU Clock Speed Up to 1.7 GHz OR Up to 1.6 GHz CPU Cores OR Quad-core CPU 2x Qualcomm® Krait™ 300 CPU Dual-core CPU 4x ARM Cortex A7 CPU Bit Architecture 32-bit GPU GPU Name Qualcomm® Adreno™ 306 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 533 MHz Memory Type LPDDR2 LPDDR3 non-POP Storage SD SD 3.0 (SDCC) eMMC eMMC 4.51

Optimized to meet the unique power and size requirements of wearable devices, the Snapdragon 400 processor is designed to balance power and performance, and to deliver the features, 4G LTE connectivity and battery life that consumers expect in their mobile devices.

Snapdragon 400 Processor Specs

Cellular Modem

LTE Category

  • LTE Category 4 (downlink)

Peak Download Speed

  • 150 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DC-HSPA+)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 150 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 4.0

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 13.5 MP camera

Video

Video Capture

  • Up to 1080p video capture @30 FPS

Video Playback

  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 1920x1200
  • WUXGA

Maximum External Display Support

  • Up to 1080p

CPU

CPU Clock Speed

  • Up to 1.7 GHz
  • OR
  • Up to 1.6 GHz

CPU Cores

  • OR
  • Quad-core CPU
  • 2x Qualcomm® Krait™ 300 CPU
  • Dual-core CPU
  • 4x ARM Cortex A7

CPU Bit Architecture

  • 32-bit

GPU

GPU Name

  • Qualcomm® Adreno™ 306 GPU

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 2.0 technology

Memory

Memory Speed

  • 533 MHz

Memory Type

  • LPDDR2
  • LPDDR3
  • non-POP

Storage

SD

  • SD 3.0 (SDCC)

eMMC

  • eMMC 4.51
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 400
Product Name Mobile Processor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers