QUALCOMM, Incorporated Mobile Processor Snapdragon 617

Description
The Qualcomm® Snapdragon™ 617 processor with X8 LTE is designed to deliver efficient performance and connectivity with an octa-core CPU, X8 LTE with support for Cat 7 speeds and Qualcomm® Adreno™ 405 graphics. Snapdragon 617 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X8 LTE modem LTE Category LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 2x20 MHz carrier aggregation Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 100 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @60 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1900x1200 WUXGA Maximum External Display Support External display support Audio Audio Technology Qualcomm® Fluence™ noise cancellation technology CPU CPU Clock Speed Up to 1.5 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit GPU GPU Name Qualcomm® Adreno™ 405 GPU API Support OpenGL ES 3.1 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 933MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.1
Datasheet
Description
The Qualcomm® Snapdragon™ 617 processor with X8 LTE is designed to deliver efficient performance and connectivity with an octa-core CPU, X8 LTE with support for Cat 7 speeds and Qualcomm® Adreno™ 405 graphics. Snapdragon 617 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X8 LTE modem LTE Category LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 2x20 MHz carrier aggregation Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 100 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @60 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1900x1200 WUXGA Maximum External Display Support External display support Audio Audio Technology Qualcomm® Fluence™ noise cancellation technology CPU CPU Clock Speed Up to 1.5 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit GPU GPU Name Qualcomm® Adreno™ 405 GPU API Support OpenGL ES 3.1 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 933MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 617 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 617
Mobile Processor Snapdragon 617
The Qualcomm® Snapdragon™ 617 processor with X8 LTE is designed to deliver efficient performance and connectivity with an octa-core CPU, X8 LTE with support for Cat 7 speeds and Qualcomm® Adreno™ 405 graphics. Snapdragon 617 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X8 LTE modem LTE Category LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 2x20 MHz carrier aggregation Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 100 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @60 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1080p Full HD 1900x1200 WUXGA Maximum External Display Support External display support Audio Audio Technology Qualcomm® Fluence™ noise cancellation technology CPU CPU Clock Speed Up to 1.5 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit GPU GPU Name Qualcomm® Adreno™ 405 GPU API Support OpenGL ES 3.1 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 933MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.1

The Qualcomm® Snapdragon™ 617 processor with X8 LTE is designed to deliver efficient performance and connectivity with an octa-core CPU, X8 LTE with support for Cat 7 speeds and Qualcomm® Adreno™ 405 graphics.

Snapdragon 617 Processor Specs

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X8 LTE modem

LTE Category

  • LTE Category 7 (downlink)

Downlink Features

  • 2x20 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • 2x20 MHz carrier aggregation
  • Up to 16-QAM

Peak Download Speed

  • 300 Mbps

Peak Upload Speed

  • 100 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Next-generation Calling Services

  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 433 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou
  • Galileo

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation
  • Pedestrian Navigation

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 21 MP camera

Image Sensor Processor

  • 2x Image Sensor Processor (ISP)

Video

Video Capture

  • Up to 1080p video capture @60 FPS

Video Playback

  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 1080p Full HD
  • 1900x1200
  • WUXGA

Maximum External Display Support

  • External display support

Audio

Audio Technology

  • Qualcomm® Fluence™ noise cancellation technology

CPU

CPU Clock Speed

  • Up to 1.5 GHz

CPU Cores

  • Octa-core CPU
  • 8x ARM Cortex A53

CPU Bit Architecture

  • 64-bit

GPU

GPU Name

  • Qualcomm® Adreno™ 405 GPU

API Support

  • OpenGL ES 3.1

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 3.0 technology

Security Support

Security Features

  • Qualcomm® Content Protection
  • Qualcomm® Device Lock Authentication
  • Qualcomm® Processor Security

Memory

Memory Speed

  • 933MHz

Memory Type

  • LPDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 5.1
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 617
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers