The Qualcomm® Snapdragon™ 412 processor is an upgrade from its predecessor, the Snapdragon 410 processor. While maintaining 64-bit computing and high-definition display and video capabilities, the Snapdragon 412 processor adds X5 LTE for versatile and speedy connectivity.
Snapdragon 412 Processor Specs
Compare all processors
Cellular Modem
Modem Name
Qualcomm® Snapdragon™ X5 LTE modem
LTE Category
LTE Category 4 (downlink)
Downlink Features
1x20 MHz downlink
Up to 64-QAM
Uplink Features
1x20 MHz
Up to 16-QAM
Peak Download Speed
150 Mbps
Peak Upload Speed
50 Mbps
Supported Cellular Technologies
LTE FDD
LTE TDD
LTE Broadcast
WCDMA (DC-HSDPA, DC-HSUPA)
TD-SCDMA
CDMA 1x
EV-DO
GSM/EDGE
Multi SIM
LTE Dual SIM
Next-generation Calling Services
Voice over Wi-Fi (VoWiFi) with LTE call continuity
HD Voice over 3G and VoLTE
Wi-Fi
Wi-Fi Standards
802.11ac Wave 2
802.11n
802.11a/b/g
Wi-Fi Spectral Bands
2.4 GHz
5 GHz
Peak Speed
150 Mbps
Channel Utilization
20/40/80 MHz
MIMO Configuration
1x1 (1-stream)
Peak QAM
256 QAM
Wi-Fi Features
MU-MIMO
Integrated baseband
Bluetooth
Bluetooth Version
Bluetooth 4.1
Location
Satellite Systems Support
GPS
GLONASS
Beidou
Global Emergency Services Support
Assisted GPS
OTDOA (LTE-based positioning)
Advanced Location Features
Low Power Geofencing and Tracking
RF
RFFE
Qualcomm® RF360™ front-end solution
USB
USB Version
USB 2.0
Camera
Megapixel Support
Up to 13.5 MP camera
Video
Video Capture
Up to 1080p video capture @30 FPS
Video Playback
Up to 1080p video playback
Codec Support
H.264 (AVC)
H.265 (HEVC)
Display
Maximum On-Device Display Support
1080p Full HD
1920x1200
WUXGA
Maximum External Display Support
Up to 720p
Audio
Audio Technology
Qualcomm® Fluence™ HD noise cancellation technology
CPU
CPU Clock Speed
Up to 1.4 GHz
CPU Cores
Quad-core CPU
4x ARM Cortex A53
CPU Bit Architecture
64-bit
GPU
GPU Name
Qualcomm® Adreno™ 306 GPU
Charging
Qualcomm® Quick Charge™ Support
Qualcomm® Quick Charge™ 2.0 technology
Memory
Memory Speed
600MHz
Memory Type
LPDDR2
LPDDR3
non-POP
Storage
SD
SD 3.0 (UHS-I)
eMMC
eMMC 4.51
The Qualcomm® Snapdragon™ 412 processor is an upgrade from its predecessor, the Snapdragon 410 processor. While maintaining 64-bit computing and high-definition display and video capabilities, the Snapdragon 412 processor adds X5 LTE for versatile and speedy connectivity.
Snapdragon 412 Processor Specs
Compare all processors
Cellular Modem
Modem Name
- Qualcomm® Snapdragon™ X5 LTE modem
LTE Category
- LTE Category 4 (downlink)
Downlink Features
- 1x20 MHz downlink
- Up to 64-QAM
Uplink Features
Peak Download Speed
Peak Upload Speed
Supported Cellular Technologies
- LTE FDD
- LTE TDD
- LTE Broadcast
- WCDMA (DC-HSDPA, DC-HSUPA)
- TD-SCDMA
- CDMA 1x
- EV-DO
- GSM/EDGE
Multi SIM
Next-generation Calling Services
- Voice over Wi-Fi (VoWiFi) with LTE call continuity
- HD Voice over 3G and VoLTE
Wi-Fi
Wi-Fi Standards
- 802.11ac Wave 2
- 802.11n
- 802.11a/b/g
Wi-Fi Spectral Bands
Peak Speed
Channel Utilization
MIMO Configuration
Peak QAM
Wi-Fi Features
- MU-MIMO
- Integrated baseband
Bluetooth
Bluetooth Version
Location
Satellite Systems Support
Global Emergency Services Support
- Assisted GPS
- OTDOA (LTE-based positioning)
Advanced Location Features
- Low Power Geofencing and Tracking
RF
RFFE
- Qualcomm® RF360™ front-end solution
USB
USB Version
Camera
Megapixel Support
Video
Video Capture
- Up to 1080p video capture @30 FPS
Video Playback
- Up to 1080p video playback
Codec Support
Display
Maximum On-Device Display Support
- 1080p Full HD
- 1920x1200
- WUXGA
Maximum External Display Support
Audio
Audio Technology
- Qualcomm® Fluence™ HD noise cancellation technology
CPU
CPU Clock Speed
CPU Cores
- Quad-core CPU
- 4x ARM Cortex A53
CPU Bit Architecture
GPU
GPU Name
- Qualcomm® Adreno™ 306 GPU
Charging
Qualcomm® Quick Charge™ Support
- Qualcomm® Quick Charge™ 2.0 technology
Memory
Memory Speed
Memory Type
Storage
SD
eMMC