QUALCOMM, Incorporated Mobile Processor Snapdragon 415

Description
The Snapdragon 415 processor delivers X5 LTE and 64-bit capable octa-core performance along with HD displays and premium camera experiences to high-volume smartphones and tablets. Snapdragon 415 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X5 LTE modem LTE Category LTE Category 4 (downlink) Downlink Features 1x20 MHz downlink Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 13 MP camera Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 720p 1920x1200 WUXGA Maximum External Display Support External display support UI FPS Up to 60 FPS Audio Audio Technology Qualcomm® Fluence™ HD noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 405 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Processor Security Memory Memory Speed 667MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.5
Datasheet
Description
The Snapdragon 415 processor delivers X5 LTE and 64-bit capable octa-core performance along with HD displays and premium camera experiences to high-volume smartphones and tablets. Snapdragon 415 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X5 LTE modem LTE Category LTE Category 4 (downlink) Downlink Features 1x20 MHz downlink Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 13 MP camera Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 720p 1920x1200 WUXGA Maximum External Display Support External display support UI FPS Up to 60 FPS Audio Audio Technology Qualcomm® Fluence™ HD noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 405 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Processor Security Memory Memory Speed 667MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 415 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 415
Mobile Processor Snapdragon 415
The Snapdragon 415 processor delivers X5 LTE and 64-bit capable octa-core performance along with HD displays and premium camera experiences to high-volume smartphones and tablets. Snapdragon 415 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X5 LTE modem LTE Category LTE Category 4 (downlink) Downlink Features 1x20 MHz downlink Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 13 MP camera Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 720p 1920x1200 WUXGA Maximum External Display Support External display support UI FPS Up to 60 FPS Audio Audio Technology Qualcomm® Fluence™ HD noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Octa-core CPU 8x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 405 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Processor Security Memory Memory Speed 667MHz Memory Type LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.5

The Snapdragon 415 processor delivers X5 LTE and 64-bit capable octa-core performance along with HD displays and premium camera experiences to high-volume smartphones and tablets.

Snapdragon 415 Processor Specs

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X5 LTE modem

LTE Category

  • LTE Category 4 (downlink)

Downlink Features

  • 1x20 MHz downlink
  • Up to 64-QAM

Uplink Features

  • 1x20 MHz
  • Up to 16-QAM

Peak Download Speed

  • 150 Mbps

Peak Upload Speed

  • 50 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Next-generation Calling Services

  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 433 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 13 MP camera

Video

Video Capture

  • Up to 1080p video capture @30 FPS

Video Playback

  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 720p
  • 1920x1200
  • WUXGA

Maximum External Display Support

  • External display support

UI FPS

  • Up to 60 FPS

Audio

Audio Technology

  • Qualcomm® Fluence™ HD noise cancellation technology

CPU

CPU Clock Speed

  • Up to 1.4 GHz

CPU Cores

  • Octa-core CPU
  • 8x ARM Cortex A53

CPU Bit Architecture

  • 64-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP

Process

Process Technology

  • 28 nm LP

GPU

GPU Name

  • Qualcomm® Adreno™ 405 GPU

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 2.0 technology

Security Support

Security Features

  • Qualcomm® Content Protection
  • Qualcomm® Processor Security

Memory

Memory Speed

  • 667MHz

Memory Type

  • LPDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 4.5
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 415
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details