The Qualcomm® Snapdragon™ 200 processor brings processing performance, robust connectivity and great battery life to high-volume entry level smartphones.
Snapdragon 200 Processor Specs
Cellular Modem
Peak Download Speed
42 Mbps
Supported Cellular Technologies
WCDMA (DC-HSPA+)
TD-SCDMA
CDMA 1x
EV-DO
GSM/EDGE
Multi SIM
LTE Dual SIM
Triple SIM
Wi-Fi
Wi-Fi Standards
802.11n
802.11a/b/g
Wi-Fi Spectral Bands
2.4 GHz
Peak Speed
150 Mbps
Channel Utilization
20/40 MHz
MIMO Configuration
1x1 (1-stream)
Peak QAM
256 QAM
Wi-Fi Features
Integrated baseband
Bluetooth
Bluetooth Version
Bluetooth 4.1
Bluetooth Technology
Bluetooth Low Energy
Location
Satellite Systems Support
GPS
GLONASS
Beidou
Global Emergency Services Support
Assisted GPS
OTDOA (LTE-based positioning)
Advanced Location Features
Low Power Geofencing and Tracking
NFC
Near Field Communications
Supported
RF
RFFE
Qualcomm® RF360™ front-end solution
USB
USB Version
USB 2.0
Camera
Megapixel Support
Up to 8 MP camera
Video
Video Capture
Up to 720p video capture
Video Playback
Up to 720p video playback
Codec Support
H.264 (AVC)
H.265 (HEVC)
Display
Maximum On-Device Display Support
720p
540p
960x540
qHD
CPU
CPU Clock Speed
Up to 1.4 GHz
OR
Up to 1.2 GHz
CPU Cores
Quad-core CPU
4x ARM Cortex A5
OR
4x ARM Cortex A7
CPU Bit Architecture
32-bit
DSP
DSP Technology
Qualcomm® Hexagon™ DSP
Process
Process Technology
28 nm LP*
OR
45 nm LP
GPU
GPU Name
Qualcomm® Adreno™ 302 GPU
OR
Qualcomm® Adreno™ 203 GPU
Charging
Qualcomm® Quick Charge™ Support
Qualcomm® Quick Charge™ 2.0 technology
Memory
Memory Speed
333MHz
Memory Type
LPDDR2
Storage
SD
SD 3.0 (UHS-I)
eMMC
eMMC 4.51
The Qualcomm® Snapdragon™ 200 processor brings processing performance, robust connectivity and great battery life to high-volume entry level smartphones.
Snapdragon 200 Processor Specs
Cellular Modem
Peak Download Speed
Supported Cellular Technologies
- WCDMA (DC-HSPA+)
- TD-SCDMA
- CDMA 1x
- EV-DO
- GSM/EDGE
Multi SIM
Wi-Fi
Wi-Fi Standards
Wi-Fi Spectral Bands
Peak Speed
Channel Utilization
MIMO Configuration
Peak QAM
Wi-Fi Features
Bluetooth
Bluetooth Version
Bluetooth Technology
Location
Satellite Systems Support
Global Emergency Services Support
- Assisted GPS
- OTDOA (LTE-based positioning)
Advanced Location Features
- Low Power Geofencing and Tracking
NFC
Near Field Communications
RF
RFFE
- Qualcomm® RF360™ front-end solution
USB
USB Version
Camera
Megapixel Support
Video
Video Capture
Video Playback
- Up to 720p video playback
Codec Support
Display
Maximum On-Device Display Support
CPU
CPU Clock Speed
- Up to 1.4 GHz
- OR
- Up to 1.2 GHz
CPU Cores
- Quad-core CPU
- 4x ARM Cortex A5
- OR
- 4x ARM Cortex A7
CPU Bit Architecture
DSP
DSP Technology
Process
Process Technology
GPU
GPU Name
- Qualcomm® Adreno™ 302 GPU
- OR
- Qualcomm® Adreno™ 203 GPU
Charging
Qualcomm® Quick Charge™ Support
- Qualcomm® Quick Charge™ 2.0 technology
Memory
Memory Speed
Memory Type
Storage
SD
eMMC