QUALCOMM, Incorporated Mobile Processor Snapdragon 210

Description
The Qualcomm® Snapdragon™ 210 processor supports 4G LTE for everyone, with advanced X5 LTE connectivity and a combination of features and performance for high-volume smartphones – all without compromising battery life. Snapdragon 210 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X5 LTE modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz Peak Speed 150 Mbps Channel Utilization 20/40 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 8 MP camera Video Video Capture Up to 720p video capture Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 720p 1280x720 WXGA CPU CPU Clock Speed Up to 1.1 GHz CPU Cores Quad-core CPU 4x ARM Cortex A7 CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 304 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 533 MHz Memory Type LPDDR2 LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.5
Datasheet
Description
The Qualcomm® Snapdragon™ 210 processor supports 4G LTE for everyone, with advanced X5 LTE connectivity and a combination of features and performance for high-volume smartphones – all without compromising battery life. Snapdragon 210 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X5 LTE modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz Peak Speed 150 Mbps Channel Utilization 20/40 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 8 MP camera Video Video Capture Up to 720p video capture Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 720p 1280x720 WXGA CPU CPU Clock Speed Up to 1.1 GHz CPU Cores Quad-core CPU 4x ARM Cortex A7 CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 304 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 533 MHz Memory Type LPDDR2 LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 210 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 210
Mobile Processor Snapdragon 210
The Qualcomm® Snapdragon™ 210 processor supports 4G LTE for everyone, with advanced X5 LTE connectivity and a combination of features and performance for high-volume smartphones – all without compromising battery life. Snapdragon 210 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X5 LTE modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz Peak Speed 150 Mbps Channel Utilization 20/40 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 8 MP camera Video Video Capture Up to 720p video capture Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 720p 1280x720 WXGA CPU CPU Clock Speed Up to 1.1 GHz CPU Cores Quad-core CPU 4x ARM Cortex A7 CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 304 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 533 MHz Memory Type LPDDR2 LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.5

The Qualcomm® Snapdragon™ 210 processor supports 4G LTE for everyone, with advanced X5 LTE connectivity and a combination of features and performance for high-volume smartphones – all without compromising battery life.

Snapdragon 210 Processor Specs

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X5 LTE modem

LTE Category

  • LTE Category 4 (downlink)

Downlink Features

  • 2x10 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • 1x20 MHz
  • Up to 16-QAM

Peak Download Speed

  • 150 Mbps

Peak Upload Speed

  • 50 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Next-generation Calling Services

  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz

Peak Speed

  • 150 Mbps

Channel Utilization

  • 20/40 MHz

MIMO Configuration

  • 1x1 (1-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 8 MP camera

Video

Video Capture

  • Up to 720p video capture

Video Playback

  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 720p
  • 1280x720
  • WXGA

CPU

CPU Clock Speed

  • Up to 1.1 GHz

CPU Cores

  • Quad-core CPU
  • 4x ARM Cortex A7

CPU Bit Architecture

  • 32-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP

Process

Process Technology

  • 28 nm LP

GPU

GPU Name

  • Qualcomm® Adreno™ 304 GPU

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 2.0 technology

Memory

Memory Speed

  • 533 MHz

Memory Type

  • LPDDR2
  • LPDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 4.5
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 210
Product Name Mobile Processor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details