QUALCOMM, Incorporated Mobile Processor Snapdragon 427

Description
Creating a new entry point for mid-tier processors, the Qualcomm® Snapdragon™ 427 processor with an X9 LTE modem is the first 400-series processor with Qualcomm® TruSignal™ antenna boost. It also features 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53 and a 16MP dual ISP. The Snapdragon 427 processor is making cutting-edge experiences more accessible with advanced computing, smooth graphics and remarkable camera quality. Snapdragon 427 Processor Specs Compare all processors Cellular Modem Modem Name Qualcomm® Snapdragon™ X9 LTE modem LTE Category LTE Category 13 (uplink) LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 64-QAM Peak Download Speed 300 Mbps Peak Upload Speed 150 Mbps Supported Cellular Technologies Snapdragon All Mode LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services VoLTE with SRVCC to 3G and 2G Voice over Wi-Fi (VoWiFi) with LTE call continuity HD and Ultra HD Voice (EVS) Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution Qualcomm® TruSignal™ Antenna Boost USB USB Version USB 2.0 Camera Megapixel Support Up to 16 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1280x800 WXGA Maximum External Display Support Up to 720p UI FPS Up to 60 FPS Audio Audio Technology Qualcomm® Fluence™ noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Quad-core CPU 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 308 GPU API Support OpenGL ES 3.0 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 667MHz Memory Type LPDDR3 Storage eMMC eMMC 5.1
Datasheet
Description
Creating a new entry point for mid-tier processors, the Qualcomm® Snapdragon™ 427 processor with an X9 LTE modem is the first 400-series processor with Qualcomm® TruSignal™ antenna boost. It also features 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53 and a 16MP dual ISP. The Snapdragon 427 processor is making cutting-edge experiences more accessible with advanced computing, smooth graphics and remarkable camera quality. Snapdragon 427 Processor Specs Compare all processors Cellular Modem Modem Name Qualcomm® Snapdragon™ X9 LTE modem LTE Category LTE Category 13 (uplink) LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 64-QAM Peak Download Speed 300 Mbps Peak Upload Speed 150 Mbps Supported Cellular Technologies Snapdragon All Mode LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services VoLTE with SRVCC to 3G and 2G Voice over Wi-Fi (VoWiFi) with LTE call continuity HD and Ultra HD Voice (EVS) Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution Qualcomm® TruSignal™ Antenna Boost USB USB Version USB 2.0 Camera Megapixel Support Up to 16 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1280x800 WXGA Maximum External Display Support Up to 720p UI FPS Up to 60 FPS Audio Audio Technology Qualcomm® Fluence™ noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Quad-core CPU 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 308 GPU API Support OpenGL ES 3.0 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 667MHz Memory Type LPDDR3 Storage eMMC eMMC 5.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 427 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 427
Mobile Processor Snapdragon 427
Creating a new entry point for mid-tier processors, the Qualcomm® Snapdragon™ 427 processor with an X9 LTE modem is the first 400-series processor with Qualcomm® TruSignal™ antenna boost. It also features 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53 and a 16MP dual ISP. The Snapdragon 427 processor is making cutting-edge experiences more accessible with advanced computing, smooth graphics and remarkable camera quality. Snapdragon 427 Processor Specs Compare all processors Cellular Modem Modem Name Qualcomm® Snapdragon™ X9 LTE modem LTE Category LTE Category 13 (uplink) LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 64-QAM Peak Download Speed 300 Mbps Peak Upload Speed 150 Mbps Supported Cellular Technologies Snapdragon All Mode LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services VoLTE with SRVCC to 3G and 2G Voice over Wi-Fi (VoWiFi) with LTE call continuity HD and Ultra HD Voice (EVS) Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution Qualcomm® TruSignal™ Antenna Boost USB USB Version USB 2.0 Camera Megapixel Support Up to 16 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 1280x800 WXGA Maximum External Display Support Up to 720p UI FPS Up to 60 FPS Audio Audio Technology Qualcomm® Fluence™ noise cancellation technology CPU CPU Clock Speed Up to 1.4 GHz CPU Cores Quad-core CPU 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 308 GPU API Support OpenGL ES 3.0 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 667MHz Memory Type LPDDR3 Storage eMMC eMMC 5.1

Creating a new entry point for mid-tier processors, the Qualcomm® Snapdragon™ 427 processor with an X9 LTE modem is the first 400-series processor with Qualcomm® TruSignal™ antenna boost. It also features 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53 and a 16MP dual ISP. The Snapdragon 427 processor is making cutting-edge experiences more accessible with advanced computing, smooth graphics and remarkable camera quality.

Snapdragon 427 Processor Specs

Compare all processors

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X9 LTE modem

LTE Category

  • LTE Category 13 (uplink)
  • LTE Category 7 (downlink)

Downlink Features

  • 2x20 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • Qualcomm® Snapdragon™ Upload+
  • 2x20 MHz carrier aggregation
  • Up to 64-QAM

Peak Download Speed

  • 300 Mbps

Peak Upload Speed

  • 150 Mbps

Supported Cellular Technologies

  • Snapdragon All Mode
  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Next-generation Calling Services

  • VoLTE with SRVCC to 3G and 2G
  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD and Ultra HD Voice (EVS)

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 433 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou
  • Galileo

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation
  • Pedestrian Navigation

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution
  • Qualcomm® TruSignal™ Antenna Boost

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 16 MP camera

Image Sensor Processor

  • 2x Image Sensor Processor (ISP)

Video

Video Capture

  • Up to 1080p video capture @30 FPS

Video Playback

  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 1280x800
  • WXGA

Maximum External Display Support

  • Up to 720p

UI FPS

  • Up to 60 FPS

Audio

Audio Technology

  • Qualcomm® Fluence™ noise cancellation technology

CPU

CPU Clock Speed

  • Up to 1.4 GHz

CPU Cores

  • Quad-core CPU
  • 4x ARM Cortex A53

CPU Bit Architecture

  • 64-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 28 nm LP

GPU

GPU Name

  • Qualcomm® Adreno™ 308 GPU

API Support

  • OpenGL ES 3.0

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 3.0 technology

Security Support

Security Features

  • Qualcomm® Content Protection
  • Qualcomm® Device Lock Authentication
  • Qualcomm® Processor Security

Memory

Memory Speed

  • 667MHz

Memory Type

  • LPDDR3

Storage

eMMC

  • eMMC 5.1
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 427
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7624AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers