QUALCOMM, Incorporated Mobile Processor Snapdragon 602A

Description
The Qualcomm® Snapdragon™ 602A processor, specifically designed to meet stringent automotive industry standards, is an integrated chipset solution that supports advanced smartphone-level multimedia, navigation, connectivity and voice quality and control features in cars. Snapdragon 602A Processor Specs Wi-Fi Wi-Fi Standards 802.11ac 802.11n Wi-Fi Spectral Bands 2.4 GHz 5 GHz MIMO Configuration 2x2 (2-stream) Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Camera Inputs Up to 4 simultaneous camera sensor inputs Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) Display Maximum On-Device Display Support 1080p Full HD 1900x1200 WUXGA CPU CPU Clock Speed Up to 1.5 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 300 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 320 GPU API Support OpenGL ES 3.0 Memory Memory Speed 533 MHz Memory Type PCDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.51 Interface Supported Interfaces PCIe 2.0
Datasheet
Description
The Qualcomm® Snapdragon™ 602A processor, specifically designed to meet stringent automotive industry standards, is an integrated chipset solution that supports advanced smartphone-level multimedia, navigation, connectivity and voice quality and control features in cars. Snapdragon 602A Processor Specs Wi-Fi Wi-Fi Standards 802.11ac 802.11n Wi-Fi Spectral Bands 2.4 GHz 5 GHz MIMO Configuration 2x2 (2-stream) Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Camera Inputs Up to 4 simultaneous camera sensor inputs Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) Display Maximum On-Device Display Support 1080p Full HD 1900x1200 WUXGA CPU CPU Clock Speed Up to 1.5 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 300 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 320 GPU API Support OpenGL ES 3.0 Memory Memory Speed 533 MHz Memory Type PCDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.51 Interface Supported Interfaces PCIe 2.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 602A - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 602A
Mobile Processor Snapdragon 602A
The Qualcomm® Snapdragon™ 602A processor, specifically designed to meet stringent automotive industry standards, is an integrated chipset solution that supports advanced smartphone-level multimedia, navigation, connectivity and voice quality and control features in cars. Snapdragon 602A Processor Specs Wi-Fi Wi-Fi Standards 802.11ac 802.11n Wi-Fi Spectral Bands 2.4 GHz 5 GHz MIMO Configuration 2x2 (2-stream) Bluetooth Bluetooth Version Bluetooth 4.1 Location Satellite Systems Support GPS GLONASS NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Camera Inputs Up to 4 simultaneous camera sensor inputs Video Video Capture Up to 1080p video capture @30 FPS Video Playback Up to 1080p video playback Codec Support H.264 (AVC) Display Maximum On-Device Display Support 1080p Full HD 1900x1200 WUXGA CPU CPU Clock Speed Up to 1.5 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 300 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 320 GPU API Support OpenGL ES 3.0 Memory Memory Speed 533 MHz Memory Type PCDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 4.51 Interface Supported Interfaces PCIe 2.0

The Qualcomm® Snapdragon™ 602A processor, specifically designed to meet stringent automotive industry standards, is an integrated chipset solution that supports advanced smartphone-level multimedia, navigation, connectivity and voice quality and control features in cars.

Snapdragon 602A Processor Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ac
  • 802.11n

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

MIMO Configuration

  • 2x2 (2-stream)

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Location

Satellite Systems Support

  • GPS
  • GLONASS

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Camera Inputs

  • Up to 4 simultaneous camera sensor inputs

Video

Video Capture

  • Up to 1080p video capture @30 FPS

Video Playback

  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)

Display

Maximum On-Device Display Support

  • 1080p Full HD
  • 1900x1200
  • WUXGA

CPU

CPU Clock Speed

  • Up to 1.5 GHz

CPU Cores

  • Quad-core CPU
  • 4x Qualcomm® Krait™ 300 CPU

CPU Bit Architecture

  • 32-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 28 nm LP

GPU

GPU Name

  • Qualcomm® Adreno™ 320 GPU

API Support

  • OpenGL ES 3.0

Memory

Memory Speed

  • 533 MHz

Memory Type

  • PCDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 4.51

Interface

Supported Interfaces

  • PCIe 2.0
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 602A
Product Name Mobile Processor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details