The Qualcomm® Snapdragon™ Wear 2100 processor is designed to bring new and enhanced wearable experiences to your next smartwatch. Available in both connected (4G/LTE and 3G) and tethered (Bluetooth® and Wi-Fi®) versions, the Snapdragon Wear 2100 is defining the new standard in wearables processors by enabling, sleeker designs and longer battery life.
Snapdragon Wear 2100 Processor Specs
Cellular Modem
Modem Name
Qualcomm® Snapdragon™ X5 LTE modem
Supported Cellular Technologies
LTE FDD
WCDMA (DC-HSDPA, DC-HSUPA)
TD-SCDMA
CDMA 1x
GSM/EDGE
Wi-Fi
Wi-Fi Standards
802.11n
Bluetooth
Bluetooth Version
Bluetooth 4.1
Bluetooth Technology
Bluetooth Low Energy
Location
NFC
Near Field Communications
Supported
USB
USB Version
USB 2.0
Display
Maximum On-Device Display Support
640x480
VGA
UI FPS
Up to 60 FPS
Audio
Audio Technology
Qualcomm® Fluence™ noise cancellation technology
Qualcomm® Snapdragon™ Voice Activation
Qualcomm® Snapdragon™ Voice+
CPU
CPU Clock Speed
Up to 1.2 GHz
CPU Cores
Quad-core CPU
4x ARM Cortex A7
CPU Bit Architecture
32-bit
DSP
DSP Technology
Modem DSP
Process
Process Technology
28 nm
GPU
GPU Name
Qualcomm® Adreno™ 304 GPU
API Support
OpenGL ES 3.0
Security Support
Security Features
Qualcomm® Processor Security
Memory
Memory Speed
400MHz
Memory Type
LPDDR3
Storage
eMMC
eMMC 4.5
The Qualcomm® Snapdragon™ Wear 2100 processor is designed to bring new and enhanced wearable experiences to your next smartwatch. Available in both connected (4G/LTE and 3G) and tethered (Bluetooth® and Wi-Fi®) versions, the Snapdragon Wear 2100 is defining the new standard in wearables processors by enabling, sleeker designs and longer battery life.
Snapdragon Wear 2100 Processor Specs
Cellular Modem
Modem Name
- Qualcomm® Snapdragon™ X5 LTE modem
Supported Cellular Technologies
- LTE FDD
- WCDMA (DC-HSDPA, DC-HSUPA)
- TD-SCDMA
- CDMA 1x
- GSM/EDGE
Wi-Fi
Wi-Fi Standards
Bluetooth
Bluetooth Version
Bluetooth Technology
Location
NFC
Near Field Communications
USB
USB Version
Display
Maximum On-Device Display Support
UI FPS
Audio
Audio Technology
- Qualcomm® Fluence™ noise cancellation technology
- Qualcomm® Snapdragon™ Voice Activation
- Qualcomm® Snapdragon™ Voice+
CPU
CPU Clock Speed
CPU Cores
- Quad-core CPU
- 4x ARM Cortex A7
CPU Bit Architecture
DSP
DSP Technology
Process
Process Technology
GPU
GPU Name
- Qualcomm® Adreno™ 304 GPU
API Support
Security Support
Security Features
- Qualcomm® Processor Security
Memory
Memory Speed
Memory Type
Storage
eMMC