The Qualcomm® Snapdragon™ 425 processor is redefining the entry-point of mid-tier processors. With 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53, and a 16MP dual ISP, the Snapdragon 425 is making cutting-edge experiences more accessible with advanced computing, smooth graphics and remarkable camera quality.
Snapdragon 425 Processor Specs
Compare all processors
Cellular Modem
Modem Name
Qualcomm® Snapdragon™ X6 LTE modem
LTE Category
LTE Category 4 (downlink)
Downlink Features
2x10 MHz carrier aggregation
Uplink Features
Up to 64-QAM
Peak Download Speed
150 Mbps
Peak Upload Speed
75 Mbps
Supported Cellular Technologies
LTE FDD
LTE TDD
WCDMA (DB-DC-HSDPA, DC-HSUPA)
TD-SCDMA
CDMA 1x
EV-DO
GSM/EDGE
Wi-Fi
Wi-Fi Standards
802.11ac Wave 2
802.11n
802.11a/b/g
Wi-Fi Spectral Bands
2.4 GHz
5 GHz
Peak Speed
433 Mbps
Channel Utilization
20/40/80 MHz
MIMO Configuration
1x1 (1-stream)
Peak QAM
256 QAM
Wi-Fi Features
MU-MIMO
Integrated baseband
Bluetooth
Bluetooth Version
Bluetooth 4.1
Bluetooth Technology
Bluetooth Low Energy
Location
Satellite Systems Support
GPS
GLONASS
Beidou
Global Emergency Services Support
Assisted GPS
OTDOA (LTE-based positioning)
Advanced Location Features
Low Power Geofencing and Tracking
NFC
Near Field Communications
Supported
RF
RFFE
Qualcomm® RF360™ front-end solution
USB
USB Version
USB 2.0
Camera
Megapixel Support
Up to 16 MP camera
Image Sensor Processor
2x Image Sensor Processor (ISP)
Video
Video Capture
Up to 1080p video capture @30 FPS
Video Playback
Up to 1080p video playback
Codec Support
H.264 (AVC)
H.265 (HEVC)
Display
Maximum On-Device Display Support
720p
1280x800
WXGA
Maximum External Display Support
Up to 720p
UI FPS
Up to 60 FPS
Audio
Audio Technology
Qualcomm® Fluence™ noise cancellation technology
CPU
CPU Clock Speed
Up to 1.4 GHz
CPU Cores
Quad-core CPU
4x ARM Cortex A53
CPU Bit Architecture
64-bit
DSP
DSP Technology
Qualcomm® Hexagon™ DSP
Qualcomm All-Ways Aware™ technology
Process
Process Technology
28 nm LP
GPU
GPU Name
Qualcomm® Adreno™ 308 GPU
API Support
OpenGL ES 3.0
Charging
Qualcomm® Quick Charge™ Support
Qualcomm® Quick Charge™ 2.0 technology
Security Support
Security Features
Qualcomm® Content Protection
Qualcomm® Device Lock Authentication
Qualcomm® Processor Security
Memory
Memory Speed
667MHz
Memory Type
LPDDR3
Storage
eMMC
eMMC 5.1
The Qualcomm® Snapdragon™ 425 processor is redefining the entry-point of mid-tier processors. With 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53, and a 16MP dual ISP, the Snapdragon 425 is making cutting-edge experiences more accessible with advanced computing, smooth graphics and remarkable camera quality.
Snapdragon 425 Processor Specs
Compare all processors
Cellular Modem
Modem Name
- Qualcomm® Snapdragon™ X6 LTE modem
LTE Category
- LTE Category 4 (downlink)
Downlink Features
- 2x10 MHz carrier aggregation
Uplink Features
Peak Download Speed
Peak Upload Speed
Supported Cellular Technologies
- LTE FDD
- LTE TDD
- WCDMA (DB-DC-HSDPA, DC-HSUPA)
- TD-SCDMA
- CDMA 1x
- EV-DO
- GSM/EDGE
Wi-Fi
Wi-Fi Standards
- 802.11ac Wave 2
- 802.11n
- 802.11a/b/g
Wi-Fi Spectral Bands
Peak Speed
Channel Utilization
MIMO Configuration
Peak QAM
Wi-Fi Features
- MU-MIMO
- Integrated baseband
Bluetooth
Bluetooth Version
Bluetooth Technology
Location
Satellite Systems Support
Global Emergency Services Support
- Assisted GPS
- OTDOA (LTE-based positioning)
Advanced Location Features
- Low Power Geofencing and Tracking
NFC
Near Field Communications
RF
RFFE
- Qualcomm® RF360™ front-end solution
USB
USB Version
Camera
Megapixel Support
Image Sensor Processor
- 2x Image Sensor Processor (ISP)
Video
Video Capture
- Up to 1080p video capture @30 FPS
Video Playback
- Up to 1080p video playback
Codec Support
Display
Maximum On-Device Display Support
Maximum External Display Support
UI FPS
Audio
Audio Technology
- Qualcomm® Fluence™ noise cancellation technology
CPU
CPU Clock Speed
CPU Cores
- Quad-core CPU
- 4x ARM Cortex A53
CPU Bit Architecture
DSP
DSP Technology
- Qualcomm® Hexagon™ DSP
- Qualcomm All-Ways Aware™ technology
Process
Process Technology
GPU
GPU Name
- Qualcomm® Adreno™ 308 GPU
API Support
Charging
Qualcomm® Quick Charge™ Support
- Qualcomm® Quick Charge™ 2.0 technology
Security Support
Security Features
- Qualcomm® Content Protection
- Qualcomm® Device Lock Authentication
- Qualcomm® Processor Security
Memory
Memory Speed
Memory Type
Storage
eMMC