QUALCOMM, Incorporated Mobile Processor Snapdragon 650

Description
The Snapdragon 650 processor supports high-quality, efficient performance, multimedia, gaming and connectivity, thanks to its powerful 64-bit capable hexa-core CPUs, integrated X8 LTE with Cat 7 speeds, Qualcomm® Adreno™ 510 GPU, and support for 4K Ultra HD video. Snapdragon 650 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X8 LTE modem LTE Category LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 2x20 MHz carrier aggregation Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 100 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Camera Features Zero Shutter Lag Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Up to 1080p video capture @120 FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 2560x1600 Quad HD WQXGA Maximum External Display Support Up to 1080p Audio Audio Technology Qualcomm® Immersive Audio Qualcomm® Snapdragon™ Voice Activation CPU CPU Clock Speed Up to 1.8 GHz CPU Cores Hexa-core CPU 2x ARM Cortex A72 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm HPm GPU GPU Name Qualcomm® Adreno™ 510 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Qualcomm® Quick Charge™ 2.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 933MHz Memory Type Dual-Channel LPDDR3
Datasheet
Description
The Snapdragon 650 processor supports high-quality, efficient performance, multimedia, gaming and connectivity, thanks to its powerful 64-bit capable hexa-core CPUs, integrated X8 LTE with Cat 7 speeds, Qualcomm® Adreno™ 510 GPU, and support for 4K Ultra HD video. Snapdragon 650 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X8 LTE modem LTE Category LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 2x20 MHz carrier aggregation Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 100 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Camera Features Zero Shutter Lag Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Up to 1080p video capture @120 FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 2560x1600 Quad HD WQXGA Maximum External Display Support Up to 1080p Audio Audio Technology Qualcomm® Immersive Audio Qualcomm® Snapdragon™ Voice Activation CPU CPU Clock Speed Up to 1.8 GHz CPU Cores Hexa-core CPU 2x ARM Cortex A72 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm HPm GPU GPU Name Qualcomm® Adreno™ 510 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Qualcomm® Quick Charge™ 2.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 933MHz Memory Type Dual-Channel LPDDR3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 650 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 650
Mobile Processor Snapdragon 650
The Snapdragon 650 processor supports high-quality, efficient performance, multimedia, gaming and connectivity, thanks to its powerful 64-bit capable hexa-core CPUs, integrated X8 LTE with Cat 7 speeds, Qualcomm® Adreno™ 510 GPU, and support for 4K Ultra HD video. Snapdragon 650 Processor Specs Cellular Modem Modem Name Qualcomm® Snapdragon™ X8 LTE modem LTE Category LTE Category 7 (downlink) Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 2x20 MHz carrier aggregation Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 100 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Integrated baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Camera Features Zero Shutter Lag Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Up to 1080p video capture @120 FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 2560x1600 Quad HD WQXGA Maximum External Display Support Up to 1080p Audio Audio Technology Qualcomm® Immersive Audio Qualcomm® Snapdragon™ Voice Activation CPU CPU Clock Speed Up to 1.8 GHz CPU Cores Hexa-core CPU 2x ARM Cortex A72 4x ARM Cortex A53 CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm HPm GPU GPU Name Qualcomm® Adreno™ 510 GPU Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 3.0 technology Qualcomm® Quick Charge™ 2.0 technology Security Support Security Features Qualcomm® Content Protection Qualcomm® Device Lock Authentication Qualcomm® Processor Security Memory Memory Speed 933MHz Memory Type Dual-Channel LPDDR3

The Snapdragon 650 processor supports high-quality, efficient performance, multimedia, gaming and connectivity, thanks to its powerful 64-bit capable hexa-core CPUs, integrated X8 LTE with Cat 7 speeds, Qualcomm® Adreno™ 510 GPU, and support for 4K Ultra HD video.

Snapdragon 650 Processor Specs

Cellular Modem

Modem Name

  • Qualcomm® Snapdragon™ X8 LTE modem

LTE Category

  • LTE Category 7 (downlink)

Downlink Features

  • 2x20 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • 2x20 MHz carrier aggregation
  • Up to 16-QAM

Peak Download Speed

  • 300 Mbps

Peak Upload Speed

  • 100 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM

Next-generation Calling Services

  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 433 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • Integrated baseband

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou
  • Galileo

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 2.0

Camera

Megapixel Support

  • Up to 21 MP camera

Image Sensor Processor

  • 2x Image Sensor Processor (ISP)

Camera Features

  • Zero Shutter Lag

Video

Video Capture

  • Up to 4K Ultra HD video capture @ 30FPS
  • Up to 1080p video capture @120 FPS

Video Playback

  • Up to 4K Ultra HD video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 2560x1600
  • Quad HD
  • WQXGA

Maximum External Display Support

  • Up to 1080p

Audio

Audio Technology

  • Qualcomm® Immersive Audio
  • Qualcomm® Snapdragon™ Voice Activation

CPU

CPU Clock Speed

  • Up to 1.8 GHz

CPU Cores

  • Hexa-core CPU
  • 2x ARM Cortex A72
  • 4x ARM Cortex A53

CPU Bit Architecture

  • 64-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 28 nm HPm

GPU

GPU Name

  • Qualcomm® Adreno™ 510 GPU

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 3.0 technology
  • Qualcomm® Quick Charge™ 2.0 technology

Security Support

Security Features

  • Qualcomm® Content Protection
  • Qualcomm® Device Lock Authentication
  • Qualcomm® Processor Security

Memory

Memory Speed

  • 933MHz

Memory Type

  • Dual-Channel
  • LPDDR3
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 650
Product Name Mobile Processor
Data Bus 64 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - C165LMHAFXQMA1 - 893549-C165LMHAFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details