QUALCOMM, Incorporated Mobile Processor Snapdragon 800

Description
The Qualcomm® Snapdragon™ 800 processor was the first processor in the Snapdragon 800 series. It sets the bar for premium-tier smartphones and tablets with its superior processing and graphics performance, outstanding battery life, amazing communications, and breakthrough multimedia experiences. Snapdragon 800 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Next-generation Calling Services HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.0 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) Display Maximum On-Device Display Support 2K 2560x2048 QSXGA Maximum External Display Support Up to 1080p CPU CPU Clock Speed Up to 2.3 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 400 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm GPU GPU Name Qualcomm® Adreno™ 330 GPU API Support OpenGL ES 3.0 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 800MHz Memory Type Dual-Channel LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.0 SATA SATA3
Datasheet
Description
The Qualcomm® Snapdragon™ 800 processor was the first processor in the Snapdragon 800 series. It sets the bar for premium-tier smartphones and tablets with its superior processing and graphics performance, outstanding battery life, amazing communications, and breakthrough multimedia experiences. Snapdragon 800 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Next-generation Calling Services HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.0 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) Display Maximum On-Device Display Support 2K 2560x2048 QSXGA Maximum External Display Support Up to 1080p CPU CPU Clock Speed Up to 2.3 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 400 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm GPU GPU Name Qualcomm® Adreno™ 330 GPU API Support OpenGL ES 3.0 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 800MHz Memory Type Dual-Channel LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.0 SATA SATA3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 800 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 800
Mobile Processor Snapdragon 800
The Qualcomm® Snapdragon™ 800 processor was the first processor in the Snapdragon 800 series. It sets the bar for premium-tier smartphones and tablets with its superior processing and graphics performance, outstanding battery life, amazing communications, and breakthrough multimedia experiences. Snapdragon 800 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Next-generation Calling Services HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.0 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Codec Support H.264 (AVC) Display Maximum On-Device Display Support 2K 2560x2048 QSXGA Maximum External Display Support Up to 1080p CPU CPU Clock Speed Up to 2.3 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 400 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm GPU GPU Name Qualcomm® Adreno™ 330 GPU API Support OpenGL ES 3.0 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 800MHz Memory Type Dual-Channel LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.0 SATA SATA3

The Qualcomm® Snapdragon™ 800 processor was the first processor in the Snapdragon 800 series. It sets the bar for premium-tier smartphones and tablets with its superior processing and graphics performance, outstanding battery life, amazing communications, and breakthrough multimedia experiences.

Snapdragon 800 Processor Specs

Cellular Modem

LTE Category

  • LTE Category 4 (downlink)

Downlink Features

  • 2x10 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • 1x20 MHz
  • Up to 16-QAM

Peak Download Speed

  • 150 Mbps

Peak Upload Speed

  • 50 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Next-generation Calling Services

  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 867 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 2x2 (2-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO

Bluetooth

Bluetooth Version

  • Bluetooth 4.0

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation
  • Pedestrian Navigation

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 3.0
  • USB 2.0

Camera

Megapixel Support

  • Up to 21 MP camera

Image Sensor Processor

  • 2x Image Sensor Processor (ISP)

Video

Video Capture

  • Up to 4K Ultra HD video capture @ 30FPS

Video Playback

  • Up to 4K Ultra HD video playback

Codec Support

  • H.264 (AVC)

Display

Maximum On-Device Display Support

  • 2K
  • 2560x2048
  • QSXGA

Maximum External Display Support

  • Up to 1080p

CPU

CPU Clock Speed

  • Up to 2.3 GHz

CPU Cores

  • Quad-core CPU
  • 4x Qualcomm® Krait™ 400 CPU

CPU Bit Architecture

  • 32-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 28 nm

GPU

GPU Name

  • Qualcomm® Adreno™ 330 GPU

API Support

  • OpenGL ES 3.0

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 2.0 technology

Memory

Memory Speed

  • 800MHz

Memory Type

  • Dual-Channel
  • LPDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 5.0

SATA

  • SATA3
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 800
Product Name Mobile Processor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers