QUALCOMM, Incorporated Mobile Processor Snapdragon 801

Description
The Qualcomm® Snapdragon™ 801 processor, with quad custom Krait CPUs, is designed to support sharper image capture, faster processing, more advanced connectivity and better battery life compared to its predecessor, the Snapdragon 800 processor. Snapdragon 801 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Next-generation Calling Services HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.0 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 2K 2560x2048 QSXGA Maximum External Display Support Up to 4K CPU CPU Clock Speed Up to 2.5 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 400 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm HPm GPU GPU Name Qualcomm® Adreno™ 330 GPU API Support OpenGL ES 3.0 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 933MHz Memory Type Dual-Channel LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.0 SATA SATA3
Datasheet
Description
The Qualcomm® Snapdragon™ 801 processor, with quad custom Krait CPUs, is designed to support sharper image capture, faster processing, more advanced connectivity and better battery life compared to its predecessor, the Snapdragon 800 processor. Snapdragon 801 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Next-generation Calling Services HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.0 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 2K 2560x2048 QSXGA Maximum External Display Support Up to 4K CPU CPU Clock Speed Up to 2.5 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 400 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm HPm GPU GPU Name Qualcomm® Adreno™ 330 GPU API Support OpenGL ES 3.0 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 933MHz Memory Type Dual-Channel LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.0 SATA SATA3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Processor - Snapdragon 801 - QUALCOMM, Incorporated
San Diego, CA, USA
Mobile Processor
Snapdragon 801
Mobile Processor Snapdragon 801
The Qualcomm® Snapdragon™ 801 processor, with quad custom Krait CPUs, is designed to support sharper image capture, faster processing, more advanced connectivity and better battery life compared to its predecessor, the Snapdragon 800 processor. Snapdragon 801 Processor Specs Cellular Modem LTE Category LTE Category 4 (downlink) Downlink Features 2x10 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 150 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Next-generation Calling Services HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.0 Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB Version USB 3.0 USB 2.0 Camera Megapixel Support Up to 21 MP camera Image Sensor Processor 2x Image Sensor Processor (ISP) Video Video Capture Up to 4K Ultra HD video capture @ 30FPS Video Playback Up to 4K Ultra HD video playback Up to 1080p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 2K 2560x2048 QSXGA Maximum External Display Support Up to 4K CPU CPU Clock Speed Up to 2.5 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 400 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm HPm GPU GPU Name Qualcomm® Adreno™ 330 GPU API Support OpenGL ES 3.0 Charging Qualcomm® Quick Charge™ Support Qualcomm® Quick Charge™ 2.0 technology Memory Memory Speed 933MHz Memory Type Dual-Channel LPDDR3 Storage SD SD 3.0 (UHS-I) eMMC eMMC 5.0 SATA SATA3

The Qualcomm® Snapdragon™ 801 processor, with quad custom Krait CPUs, is designed to support sharper image capture, faster processing, more advanced connectivity and better battery life compared to its predecessor, the Snapdragon 800 processor.

Snapdragon 801 Processor Specs

Cellular Modem

LTE Category

  • LTE Category 4 (downlink)

Downlink Features

  • 2x10 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • 1x20 MHz
  • Up to 16-QAM

Peak Download Speed

  • 150 Mbps

Peak Upload Speed

  • 50 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Next-generation Calling Services

  • HD Voice over 3G and VoLTE

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 867 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 2x2 (2-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO

Bluetooth

Bluetooth Version

  • Bluetooth 4.0

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou

Global Emergency Services Support

  • Assisted GPS
  • OTDOA (LTE-based positioning)

Advanced Location Features

  • Low Power Geofencing and Tracking
  • Sensor-assisted Navigation
  • Pedestrian Navigation

NFC

Near Field Communications

  • Supported

RF

RFFE

  • Qualcomm® RF360™ front-end solution

USB

USB Version

  • USB 3.0
  • USB 2.0

Camera

Megapixel Support

  • Up to 21 MP camera

Image Sensor Processor

  • 2x Image Sensor Processor (ISP)

Video

Video Capture

  • Up to 4K Ultra HD video capture @ 30FPS

Video Playback

  • Up to 4K Ultra HD video playback
  • Up to 1080p video playback

Codec Support

  • H.264 (AVC)
  • H.265 (HEVC)

Display

Maximum On-Device Display Support

  • 2K
  • 2560x2048
  • QSXGA

Maximum External Display Support

  • Up to 4K

CPU

CPU Clock Speed

  • Up to 2.5 GHz

CPU Cores

  • Quad-core CPU
  • 4x Qualcomm® Krait™ 400 CPU

CPU Bit Architecture

  • 32-bit

DSP

DSP Technology

  • Qualcomm® Hexagon™ DSP
  • Qualcomm All-Ways Aware™ technology

Process

Process Technology

  • 28 nm HPm

GPU

GPU Name

  • Qualcomm® Adreno™ 330 GPU

API Support

  • OpenGL ES 3.0

Charging

Qualcomm® Quick Charge™ Support

  • Qualcomm® Quick Charge™ 2.0 technology

Memory

Memory Speed

  • 933MHz

Memory Type

  • Dual-Channel
  • LPDDR3

Storage

SD

  • SD 3.0 (UHS-I)

eMMC

  • eMMC 5.0

SATA

  • SATA3
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Microcontrollers (MCU)
Product Number Snapdragon 801
Product Name Mobile Processor
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7831AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers